EN
  • EN
  • DE

MIC37150-2.5WR-TR

Part No MIC37150-2.5WR-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1.5A SPAK-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Spak-3 (3 Leads + Tab)
Case / Package S-PAK-3
Family Name MIC37150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC37150-2.5WR TR, MIC37150-2.5WR TR-ND, MIC37150-2.5WRTR, MIC37150-2.5WRTR-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927067-MIC37150-2.5WR-TR
Ultra Librarian 3D Model Ultra Librarian MIC37150-2.5WR-TR CAD Model

Description

Product Overview: MIC37150-2.5WR-TR by Microchip Technology

The MIC37150-2.5WR-TR from Microchip Technology is a high-performance, low-dropout linear voltage regulator, designed to deliver a fixed output of 2.5V with a robust current capability of up to 1.5A. This component is a reliable solution for a wide range of applications requiring a stable and efficient power supply.

Key Features

  • Fixed Output Voltage: The device provides a stable 2.5V output, which is essential for powering sensitive electronic circuits that require a consistent voltage level.
  • High Output Current: With the ability to deliver up to 1.5A, the MIC37150-2.5WR-TR is suitable for high-current applications, ensuring that enough power is supplied to the load even under demanding conditions.
  • Low Dropout Voltage: The low dropout (LDO) feature of this regulator means it can operate efficiently with a minimal difference between the input and output voltage, reducing power loss and improving overall system efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage caused by excessive heat or current, enhancing its reliability and longevity.
  • Wide Input Voltage Range: The regulator can handle a broad range of input voltages, making it versatile for use in various systems without the need for additional voltage regulation components.

Applications

The MIC37150-2.5WR-TR is ideal for a variety of applications, including:

  • Power management for CPUs, GPUs, and other high-performance integrated circuits.
  • Telecommunication equipment that requires consistent and reliable power.
  • Industrial systems where stable voltage levels are critical for operational accuracy and safety.
  • Portable electronic devices where battery life and efficiency are of utmost importance.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC37150-2.5WR-TR is no exception. This product is manufactured to meet high standards, ensuring stable performance over its lifespan and across various environmental conditions. It is available in a convenient tape and reel (TR) package, facilitating easy integration into automated production processes.

With its combination of performance, versatility, and reliability, the MIC37150-2.5WR-TR voltage regulator is an excellent choice for engineers and designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2400 $50.4000
510+ $0.1970 $100.4700
790+ $0.1908 $150.7320
1,085+ $0.1847 $200.3995
1,405+ $0.1785 $250.7925
1,875+ $0.1600 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess