EN
  • EN
  • DE

NCP163AFCT250T2G

Part No NCP163AFCT250T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 250MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP163
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886936-NCP163AFCT250T2G
Ultra Librarian 3D Model Ultra Librarian NCP163AFCT250T2G CAD Model

Description

ON Semiconductor NCP163AFCT250T2G LDO Voltage Regulator

The ON Semiconductor NCP163AFCT250T2G is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a continuous 250 mA output current. This device is engineered to provide a stable and precise voltage supply for a wide range of applications, making it an ideal choice for powering sensitive analog and digital circuits.

Key Features:

  • Output Voltage: This LDO regulator provides a fixed output voltage of 2.5V, which is suitable for various low-voltage applications.
  • High Accuracy: The output voltage accuracy is within ±1%, ensuring reliable performance and consistent power delivery to the load.
  • Low Dropout Voltage: The NCP163AFCT250T2G boasts a low dropout voltage, meaning it can maintain a stable output voltage even when the input voltage is close to the output voltage, enhancing the efficiency of the system.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features provide protection against excessive temperature and overcurrent conditions, safeguarding the device and the load from potential damage.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current, this regulator is particularly suited for battery-powered applications where power conservation is critical.
  • Small Footprint: The device comes in a compact 1 mm x 1 mm x 0.35 mm, 4-bump, halogen-free WLCSP package, making it an excellent choice for space-constrained applications.

Applications:

The NCP163AFCT250T2G is versatile and can be used in a variety of electronic devices, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Wearables and IoT devices
  • Medical and healthcare equipment
  • Power management for microcontrollers and microprocessors

With its precise voltage regulation, low power consumption, and small package size, the NCP163AFCT250T2G from ON Semiconductor is a reliable and efficient solution for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess