EN
  • EN
  • DE

NCP167AMX280TBG

Part No NCP167AMX280TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 700MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Current - Output 700mA
Current - Quiescent (Iq) 18 µA
PSRR 85dB ~ 63dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-XDFN (1x1)
Base Product Number NCP167
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP167AMX280TBGOSCT,NCP167AMX280TBGOSDKR,NCP167AMX280TBG-ND,NCP167AMX280TBGOSTR
Standard Package 3,000
Win Source Part Number 1320261-NCP167AMX280TBG
Ultra Librarian 3D Model Ultra Librarian NCP167AMX280TBG CAD Model

Description

ON Semiconductor NCP167AMX280TBG: High-Performance Voltage Regulator

The NCP167AMX280TBG is a cutting-edge voltage regulator designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-precision device is engineered to meet the stringent requirements of modern electronic applications, providing a stable and reliable voltage supply in a compact and energy-efficient package.

Key Features:

  • Output Voltage: Precisely regulated 2.8V output, suitable for powering sensitive electronic components.
  • High Accuracy: Maintains tight output voltage accuracy, ensuring consistent performance and device reliability.
  • Low Dropout: The low dropout feature allows the regulator to continue to provide a stable output voltage even when the input-to-output differential is minimal.
  • Current Capacity: Capable of delivering up to 150 mA of continuous output current, suitable for a wide range of applications.
  • Ultra-Low Quiescent Current: Exhibits an ultra-low quiescent current, which significantly reduces power consumption when in standby mode, making it ideal for battery-powered devices.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating, enhancing the safety and longevity of both the regulator and the application it serves.
  • Package: Offered in a space-saving, 4-pin XDFN package that is optimal for portable and space-constrained applications.

Applications:

With its high accuracy and low-power consumption, the NCP167AMX280TBG is perfectly suited for a variety of applications, including but not limited to:

  • Portable and battery-operated devices
  • Wireless communication systems
  • Power management for IoT devices
  • Microcontroller power supply
  • Wearable technology
  • Medical and healthcare equipment

ON Semiconductor's commitment to quality ensures that the NCP167AMX280TBG voltage regulator is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products. Its robust feature set, coupled with ON Semiconductor's support and expertise, makes this voltage regulator a top choice for powering today's sophisticated electronic devices.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5561 $50.0490
220+ $0.4563 $100.3860
340+ $0.4421 $150.3140
470+ $0.4278 $201.0660
605+ $0.4136 $250.2280
810+ $0.3708 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,790 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess