EN
  • EN
  • DE
  • IT

NCP170AMX120TCG

Part No NCP170AMX120TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 150mA
Current - Quiescent (Iq) 900 nA
PSRR 63dB ~ 57dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 4-XDFN Exposed Pad
Supplier Device Package 4-XDFN (1x1)
Base Product Number NCP170
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP170AMX120TCG,2156-NCP170AMX120TCG-OS,NCP170AMX120TCG-ND,NCP170AMX120TCGOSDKR,NCP170AMX120TCGOSTR,NCP170AMX120TCGOSCT
Standard Package 3,000
Win Source Part Number 1323706-NCP170AMX120TCG
Ultra Librarian 3D Model Ultra Librarian NCP170AMX120TCG CAD Model

Description

ON Semiconductor NCP170AMX120TCG - Ultra-Low Iq Low Dropout Regulator

The ON Semiconductor NCP170AMX120TCG is a cutting-edge, ultra-low quiescent current low dropout regulator designed for optimal performance in battery-powered applications. This high-efficiency regulator is part of ON Semiconductor's renowned NCP170 series, which is celebrated for providing stable and reliable power management solutions.

With a nominal output voltage of 1.2V, the NCP170AMX120TCG is tailored to deliver a precise voltage supply to sensitive electronics, ensuring consistent operation and extending the life of battery-powered devices. The device boasts an impressive low quiescent current of just 0.5 µA, significantly reducing the power consumption when in standby mode and thereby contributing to the overall energy efficiency of the application it is used in.

This regulator has the capacity to deliver a continuous output current of up to 150 mA, making it suitable for a wide range of applications, from portable electronics to microcontroller power supplies. The NCP170AMX120TCG's fast transient response ensures that it can handle quick changes in load requirements with ease, maintaining a stable output voltage even under dynamic conditions.

One of the key features of this LDO regulator is its thermal shutdown protection, which safeguards the device and the application against overheating. Additionally, the built-in current limit protection prevents damage from overcurrent conditions, adding an extra layer of security to your design.

The NCP170AMX120TCG comes in a space-saving, ultra-small 1.6 mm x 1.6 mm XDFN-4 package, making it an ideal choice for compact and portable applications where space is at a premium. The device also supports a broad operating temperature range from -40°C to +85°C, offering reliable performance across various environmental conditions.

With its outstanding power-saving features and robust protection mechanisms, the ON Semiconductor NCP170AMX120TCG is an excellent choice for designers looking to enhance the energy efficiency and longevity of their battery-operated applications.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2190 $58.0350
645+ $0.1797 $115.9065
995+ $0.1742 $173.3290
1,375+ $0.1686 $231.8250
1,775+ $0.1629 $289.1475
2,375+ $0.1460 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,189 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess