EN
  • EN
  • DE

NCP1835

Part No NCP1835
Manufacturer ON Semiconductor
Description Integrated Li-Ion Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230105-NCP1835
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1835 CAD Model

Description

Introducing the NCP1835 from ON Semiconductor

The NCP1835 is a highly efficient, fully integrated battery charger tailored for portable applications. Designed by ON Semiconductor, a leader in energy-efficient innovations, this chip stands out for its compact form factor and advanced features that ensure safe and reliable charging for lithium-ion and lithium-polymer batteries.

Key Features

  • Adaptive Charging: The NCP1835 incorporates an adaptive charging algorithm that adjusts the charging parameters based on the battery's condition and needs, maximizing battery life and performance.
  • High Efficiency: With its high-efficiency power conversion, this charger minimizes heat generation and energy loss, making it an eco-friendly choice for modern electronic devices.
  • Integrated Power FETs: The inclusion of integrated power FETs simplifies circuit design and reduces external component count, allowing for a more compact and cost-effective power management solution.
  • Programmable Charge Parameters: Designers can program various parameters such as charge current, termination current, and pre-charge current, offering flexibility to work with different battery sizes and chemistries.
  • Multiple Safety Features: The NCP1835 is equipped with a suite of safety features, including overvoltage protection, thermal shutdown, and a timer to prevent overcharging, ensuring safe operation under various conditions.

Applications

The versatility of the NCP1835 makes it ideal for a wide range of portable applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology
  • Bluetooth accessories

Technical Specifications

The NCP1835 operates over a wide input voltage range and is capable of delivering charge currents up to 1.6 A. It supports a battery voltage range from 3.6 V to 4.4 V, making it compatible with most single-cell lithium-ion batteries used in consumer electronics. Its small package design allows for easy integration into space-constrained applications.

ON Semiconductor's commitment to quality ensures that the NCP1835 meets the highest standards of reliability and performance. Choose the NCP1835 for a sophisticated charging solution that enhances the user experience through efficient power management and battery longevity.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7207 $118.9155
250+ $0.6976 $174.4000
345+ $0.6757 $233.1165
445+ $0.6526 $290.4070
595+ $0.5856 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess