EN
  • EN
  • DE

NCP1910B100DWR2G

Part No NCP1910B100DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 24SOIC  /  Converter Offline Half-Bridge Topology 100kHz 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 10.4 V
Supply Voltage - Operating 9V ~ 20V
Duty Cycle 97%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Voltage
Control Features Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 24-SOIC (0.295", 7.50mm Width), 23 Leads
Supplier Device Package 24-SOIC
Mounting SMD (SMT)
Base Product Number NCP1910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1910B100DWR2G-ND,NCP1910B100DWR2GOSTR,NCP1910B100DWR2GOSCT,NCP1910B100DWR2GOSDKR
Standard Package 1,000
Win Source Part Number 1081822-NCP1910B100DWR2G
Ultra Librarian 3D Model Ultra Librarian NCP1910B100DWR2G CAD Model

Description

ON Semiconductor NCP1910B100DWR2G Product Overview

The NCP1910B100DWR2G is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding needs of modern power management applications. This versatile IC is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic devices.

Key Features

  • Integrated Power Factor Correction (PFC): The NCP1910B100DWR2G incorporates an active power factor correction feature that ensures the power distribution is optimized for efficiency, reducing energy waste and improving the overall power quality of the system.
  • High Efficiency: With its advanced design, the IC delivers high efficiency, which is crucial for reducing heat generation and improving the longevity of the product.
  • Flexible Operation Modes: It supports various operation modes, including quasi-resonant, discontinuous conduction mode (DCM), and fixed frequency operation, providing design flexibility for different application requirements.
  • Built-in Overvoltage Protection: Safety is a priority in power management, and the NCP1910B100DWR2G includes overvoltage protection to prevent damage to the circuitry in the event of unexpected voltage spikes.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting against overheating.

Applications

The NCP1910B100DWR2G is suitable for a wide range of applications where efficient power management is essential. It is commonly used in:

  • AC-DC Adapters
  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Telecom Power Systems
  • Industrial Power Modules

Package and Availability

This IC is offered in a convenient SOIC-16 package, which is widely used in the industry and is compatible with standard PCB manufacturing processes. It is available for order and can be sourced through ON Semiconductor's distribution network or authorized resellers.

In conclusion, the NCP1910B100DWR2G by ON Semiconductor is a robust and efficient solution for power management challenges, providing designers with a reliable IC that supports the development of high-performance electronic products.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess