EN
  • EN
  • DE

NCP3038

Part No NCP3038
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 333042-NCP3038
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3038 CAD Model

Description

ON Semiconductor NCP3038: High-Efficiency, Integrated Synchronous Buck Regulator

The NCP3038 from ON Semiconductor represents a cutting-edge solution in power management technology, designed to cater to a broad spectrum of applications that require efficient voltage regulation. This high-performance, integrated synchronous buck regulator is engineered to deliver exceptional power conversion efficiency, making it an ideal choice for systems where energy conservation is paramount.

Key Features

  • High Efficiency: With its synchronous buck topology, the NCP3038 minimizes power losses and maximizes efficiency, especially at light loads.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this regulator is versatile enough to be used in various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific needs of the application, ensuring optimal performance.
  • Integrated MOSFETs: The inclusion of internal high- and low-side MOSFETs reduces external component count, which simplifies design and can help in reducing overall system cost.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the reliability and longevity of the device.

Applications

The NCP3038's versatile feature set makes it suitable for a range of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Computing systems and peripherals
  • Gaming consoles
  • Industrial power supplies
  • Consumer electronics

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the NCP3038 is a reliable component for mission-critical applications. The device's performance is characterized by its fast transient response and stable operation across a wide range of temperatures and load conditions.

Whether you are designing a power supply for a high-performance computing system or a power-efficient gadget, the NCP3038 from ON Semiconductor stands out as a robust, efficient, and versatile solution that can help you achieve your design objectives with ease.

You May Also Be Interested in

ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess