EN
  • EN
  • DE
  • IT

NCP3063BMNTXG

Part No NCP3063BMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (4x4)
Win Source Part Number 1082075-NCP3063BMNTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3063BMNTXG CAD Model

Description

ON Semiconductor NCP3063BMNTXG - Boost/Buck/Inverting Regulator

The NCP3063BMNTXG from ON Semiconductor is a versatile DC-DC converter integrated circuit, designed to function as a boost, buck, or inverting regulator. This makes it an exceptional choice for a wide range of applications where a regulated voltage is required from varying power sources. The device is encapsulated in a compact DFN-8 package, optimizing board space without compromising performance.

Key Features

  • Adjustable Output Voltage: The NCP3063BMNTXG offers an adjustable output voltage range, which is determined by the selection of external components. This flexibility allows designers to tailor the output to meet the specific needs of their application.
  • Operation Modes: Capable of operating in boost, buck, or inverting modes, this IC can step up, step down, or invert the input voltage, making it highly adaptable for various circuit designs.
  • High Switching Frequency: With a switching frequency up to 150 kHz, the device enables the use of smaller, more efficient inductors and capacitors, reducing the overall solution size and cost.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, providing additional protection against thermal overload.
  • Current Limiting: Integrated current limiting protects the device and the load from overcurrent conditions, enhancing system reliability.
  • Low Standby Current: The low standby current of the NCP3063BMNTXG helps to maximize the efficiency of the system, making it suitable for battery-operated devices.

Applications

The NCP3063BMNTXG is ideal for a multitude of applications, including but not limited to:

  • Portable Devices
  • Power LED Drivers
  • Battery Chargers
  • DC-DC Converters for Distributed Power Systems
  • Telecommunication and Industrial Equipment

In conclusion, the NCP3063BMNTXG by ON Semiconductor is a highly adaptable DC-DC converter that offers robust features for a variety of power management applications. Its ability to operate in multiple configurations along with its protective features makes it a reliable and efficient choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3706 $56.8944
58+ $1.9451 $112.8158
90+ $1.8843 $169.5870
123+ $1.8235 $224.2905
159+ $1.7628 $280.2852
213+ $1.5804 $336.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess