EN
  • EN
  • DE

NCP3063DR2G

Part No NCP3063DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025027-NCP3063DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, LED Lighting
Family Name NCP3063
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Czech Republic, Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP3063DR2G CAD Model

Description

ON Semiconductor NCP3063DR2G Overview

The NCP3063DR2G is a versatile DC-DC converter integrated circuit from ON Semiconductor that is designed to cater to a wide array of power management applications. This compact and efficient component is well-suited for both step-up (boost), step-down (buck), and voltage-inverting applications, making it a highly adaptable solution for designers looking to optimize power in their electronic designs.

Key Features

  • Adjustable Output Voltage: The NCP3063DR2G allows for a wide range of output voltages, which can be tailored to the needs of the specific application through external components.
  • Versatility: Its capability to operate in boost, buck, and inverting modes adds to its versatility, enabling designers to use it in a variety of circuit topologies.
  • High Switching Frequency: With a switching frequency up to 150 kHz, the device can use smaller passive components, resulting in a more compact and cost-effective design.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thereby ensuring reliability and longevity of the application.
  • Current Mode Operation: This mode provides improved transient response and simplifies loop compensation when compared to voltage mode operation.
  • Short-Circuit Protection: The built-in short-circuit protection feature enhances the safety and durability of the end product.

Applications

The NCP3063DR2G is suitable for a wide range of applications, including but not limited to:

  • Power Supplies for Portable Devices
  • DC-DC Converters for Distributed Power Systems
  • Pre-Regulators for Linear Regulators
  • Battery Chargers
  • LED Drivers
  • Boost Converters in White Goods and Small Appliances

Package and Quality

Enclosed in a compact SOIC-8 package, the NCP3063DR2G is designed with space-saving in mind, without compromising on performance. ON Semiconductor's commitment to quality ensures that this IC meets the stringent requirements for industrial and consumer electronic products.

In summary, the NCP3063DR2G from ON Semiconductor is a flexible and reliable choice for designers looking to implement an efficient power management solution in their electronic products. Its ability to operate in multiple configurations, along with its protective features, makes it a robust and versatile component for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9869 $54.2795
125+ $0.8098 $101.2250
195+ $0.7845 $152.9775
265+ $0.7592 $201.1880
345+ $0.7339 $253.1955
460+ $0.6580 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,408 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess