EN
  • EN
  • DE

NCP3064DR2G

Part No NCP3064DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V
Output Current 1.5A (Switch)
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124314-NCP3064DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3064DR2G CAD Model

Description

ON Semiconductor NCP3064DR2G Overview

The NCP3064DR2G is a versatile and robust integrated circuit designed by ON Semiconductor, aimed at providing a compact and efficient solution for power conversion applications. This monolithic power switching regulator is capable of delivering a fixed output current by varying the duty cycle through an external control signal, making it an ideal choice for a wide range of uses, from simple boost converters to more complex power supply designs.

Key Features

  • Adjustable Output Voltage: The device supports a wide range of output voltages, which can be adjusted according to the needs of the application, providing design flexibility.
  • High Efficiency: With its ability to operate in various topologies, such as boost, buck, and inverting converters, the NCP3064DR2G ensures efficient power conversion, which is critical for battery-powered devices.
  • Low Standby Current: The quiescent current is minimal, making it suitable for applications where power conservation is crucial.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against excessive temperature rise, enhancing the reliability and longevity of the device.
  • Short-Circuit Protection: The NCP3064DR2G includes a short-circuit protection mechanism that safeguards the device and the application in case of a fault condition.

Applications

The NCP3064DR2G is designed to cater to a diverse array of applications. It is particularly useful in:

  • LED Drivers: For driving high-brightness LEDs efficiently.
  • Battery Chargers: Adaptable for charging circuits requiring precise current regulation.
  • Portable Devices: Ideal for handheld gadgets where battery life and efficiency are paramount.
  • Power Supply Modules: Can be used to create small, efficient power supplies for a variety of electronics.

Package and Quality

Encased in a compact SOIC-8 package, the NCP3064DR2G is designed for surface-mount technology (SMT), which allows for high-density PCB designs. ON Semiconductor's commitment to quality ensures that this product meets stringent industry standards, providing reliable performance in your electronic projects.

In summary, the NCP3064DR2G from ON Semiconductor is a highly adaptable, efficient, and reliable solution for designers looking to implement power conversion in their applications. With its comprehensive protection features and flexible design capabilities, it stands out as a solid choice for a multitude of power management tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5111 $52.8885
85+ $1.2398 $105.3830
125+ $1.2011 $150.1375
175+ $1.1624 $203.4200
225+ $1.1236 $252.8100
300+ $1.0074 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,853 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess