EN
  • EN
  • DE

NCP308SN150T1G

Part No NCP308SN150T1G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1.5V TSOP6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.5V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1082079-NCP308SN150T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP308SN150T1G CAD Model

Description

ON Semiconductor NCP308SN150T1G Voltage Supervisor IC

The NCP308SN150T1G is a highly precise voltage supervisor integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and reliable component is engineered to monitor the voltage level of its power supply, ensuring that your electronic devices operate within their specified voltage ranges, which is crucial for maintaining system stability and performance.

With a fixed threshold voltage of 1.5V, the NCP308SN150T1G is well-suited for low-voltage applications that require consistent monitoring. It is capable of handling a wide operating voltage range, making it versatile for various electronic products. The device offers a threshold voltage accuracy of ±1.5%, which provides precise voltage detection to prevent system malfunction due to unexpected power fluctuations or drops.

This voltage supervisor IC features an active-low, open-drain reset output, which remains asserted until the monitored voltage exceeds the threshold, plus the reset delay time. The delay time is programmable by an external capacitor, which allows designers to customize the reset de-assertion to match specific system requirements. This flexibility makes the NCP308SN150T1G an ideal choice for a broad array of applications, including microprocessor/microcontroller, power supply, and portable device monitoring.

The NCP308SN150T1G comes in a compact, 5-pin TSOP-5 package, saving valuable board space in space-constrained applications. Its low quiescent current draw contributes to the overall energy efficiency of the end product, which is particularly important for battery-powered devices. Additionally, the IC is characterized for operation over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

ON Semiconductor's commitment to quality is reflected in the NCP308SN150T1G, making it a suitable choice for designers seeking a robust voltage supervisor solution. Its combination of precision, flexibility, and efficiency, along with ON Semiconductor's renowned manufacturing expertise, ensures that your electronic systems are safeguarded against harmful voltage anomalies.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6982 $59.3470
205+ $0.5729 $117.4445
315+ $0.5550 $174.8250
435+ $0.5371 $233.6385
560+ $0.5192 $290.7520
745+ $0.4655 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess