EN
  • EN
  • DE

NCP3101MNTXG

Part No NCP3101MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 40QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 40-VFQFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name NCP3101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886963-NCP3101MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3101MNTXG CAD Model

Description

ON Semiconductor NCP3101MNTXG Overview

The NCP3101MNTXG is a high-performance, versatile power management integrated circuit (PMIC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced PMIC is engineered to cater to a wide array of applications requiring efficient power regulation, including computing, telecommunications, and industrial systems.

Key Features

  • Integrated Power Solution: The NCP3101MNTXG combines a multi-phase buck controller, which allows for a scalable solution that can be tailored to the power requirements of various applications.
  • High Efficiency: With its advanced control techniques, the device ensures optimal efficiency across a wide range of load conditions, contributing to energy savings and prolonged battery life in portable applications.
  • Programmable Output Voltage: The PMIC supports a programmable output voltage, providing the flexibility needed to power different components within a system.
  • Thermal Management: It features built-in over-temperature protection, safeguarding the device and the system from potential thermal-related issues.
  • Robust Protection Features: The NCP3101MNTXG includes a suite of protection features such as under-voltage lockout, over-current protection, and short-circuit protection, ensuring reliable operation and longevity of the end product.

Applications

The versatility of the NCP3101MNTXG makes it suitable for a broad range of applications, including:

  • Desktop and notebook computers
  • Servers and networking equipment
  • Graphic cards and game consoles
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP3101MNTXG is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. With its compact package design, the NCP3101MNTXG is optimized for space-constrained applications while delivering the robust power management required by modern electronic systems.

In summary, the NCP3101MNTXG from ON Semiconductor represents a powerful solution for designers looking to enhance the efficiency and reliability of their power management systems. Its integrated features, coupled with the brand's reputation for quality, make this PMIC a go-to choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2851 $51.4212
29+ $3.5160 $101.9640
45+ $3.4061 $153.2745
61+ $3.2962 $201.0682
79+ $3.1864 $251.7256
106+ $2.8567 $302.8102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,967 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess