EN
  • EN
  • DE

NCP3334DADJG

Part No NCP3334DADJG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8SOIC / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 10V
Voltage Dropout (Max) 0.34V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP3334
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSNCP3334DADJG,2156-NCP3334DADJG-OS,NCP3334DADJGOS,NCP3334DADJG-ND
Standard Package 98
Win Source Part Number 1323715-NCP3334DADJG
Ultra Librarian 3D Model Ultra Librarian NCP3334DADJG CAD Model

Description

ON Semiconductor NCP3334DADJG Low Dropout Regulator

The ON Semiconductor NCP3334DADJG is a high-performance, adjustable low dropout regulator (LDO) designed for precision voltage regulation in a diverse range of applications. Offering a wide input voltage range and low quiescent current, this LDO is particularly well-suited for battery-operated devices, where power efficiency is paramount. The NCP3334DADJG can deliver up to 1.5A of continuous output current with a dropout voltage of just 120mV at 800mA load, ensuring efficient operation even at lower input voltages.

One of the standout features of the NCP3334DADJG is its adjustability, allowing users to set the output voltage from 1.25V to 5.0V via external resistors. This flexibility makes it an ideal choice for designers looking to cater to specific voltage requirements in their circuit designs. Additionally, the device boasts excellent load and line regulation, maintaining a stable output despite variations in input voltage or load conditions.

The NCP3334DADJG is also equipped with a host of protective features to ensure reliable operation under adverse conditions. These include thermal shutdown, which protects the device from overheating, and current limit protection, which prevents damage due to excessive current draw. Furthermore, the LDO includes a reverse bias protection feature that safeguards the regulator against reverse voltage conditions.

Housed in a compact DPAK-5 package, the NCP3334DADJG is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable electronics, such as laptops, smartphones, and other handheld devices. Additionally, the LDO's surface-mount package allows for efficient assembly in automated manufacturing processes, making it a cost-effective solution for high-volume production.

In summary, the ON Semiconductor NCP3334DADJG is a versatile and robust adjustable LDO regulator that offers designers a combination of high-performance regulation, flexible output voltage customization, and essential protection features, all within a compact and efficient package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess