EN
  • EN
  • DE

NCP3337MN330R2G

Part No NCP3337MN330R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 500MA 10DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.34V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 220 µA
Current - Supply (Max) 14 mA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number NCP3337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP3337MN330R2GOSTR,NCP3337MN330R2GOSCT,NCP3337MN330R2GOSDKR
Standard Package 3,000
Win Source Part Number 1123009-NCP3337MN330R2G
Ultra Librarian 3D Model Ultra Librarian NCP3337MN330R2G CAD Model

Description

ON Semiconductor NCP3337MN330R2G Voltage Regulator

The NCP3337MN330R2G from ON Semiconductor is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage of 3.3V with an output current capability of up to 1A. This precision voltage regulator is an ideal choice for a wide array of applications, particularly where high efficiency and low standby power are critical.

With an operating input voltage range from 2.5V to 6.0V, the NCP3337MN330R2G is versatile enough to be used in various systems, including battery-powered devices, portable electronics, and other low-voltage applications. Its low dropout voltage ensures that the regulator maintains a stable output even when the input-to-output differential is minimal, making it highly efficient and suitable for applications with tight power budgets.

Key Features:

  • Fixed Output Voltage: Provides a steady 3.3V output, which is a common requirement for many digital circuits.
  • High Output Current: Capable of delivering up to 1A of output current, meeting the needs of high-power applications.
  • Low Dropout Voltage: Ensures reliable performance even with a low input-to-output voltage differential.
  • Thermal Shutdown and Current Limiting: Built-in protection features enhance the safety and reliability of the device by preventing overheating and overcurrent conditions.
  • Stable with Low ESR Ceramic Capacitors: Compatible with cost-effective ceramic capacitors, which reduces the overall solution cost and size.
  • Surface-Mount Package: The device comes in a space-saving DFN-8 package, ideal for compact PCB layouts.

The NCP3337MN330R2G also boasts an excellent transient response and low quiescent current, making it suitable for applications that require quick start-up times and low standby power consumption. Furthermore, the device's high PSRR (Power Supply Rejection Ratio) ensures that the output voltage remains stable despite variations in the input voltage, which is particularly important for powering sensitive analog and digital circuits.

Overall, the NCP3337MN330R2G from ON Semiconductor is a robust and reliable voltage regulator that offers a blend of performance, efficiency, and protection features, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2798 $51.1920
100+ $1.0501 $105.0100
150+ $1.0173 $152.5950
205+ $0.9845 $201.8225
265+ $0.9517 $252.2005
355+ $0.8532 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,081 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess