EN
  • EN
  • DE

NCP3418DR2G

Part No NCP3418DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Dual Bootstrapped 12 V MOSFET Driver with Output Disable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.6 V ~ 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
High Side Voltage - Max (Bootstrap) 30V
Rise / Fall Time (Typ) 18ns, 10ns
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230245-NCP3418DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NCP3418
Introduction Date December 10, 2003
ECCN EAR99
Country of Origin Slovakia (Slovak Republic)
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP3418DR2G CAD Model

Description

ON Semiconductor NCP3418DR2G Product Overview

The NCP3418DR2G is a high-performance, synchronous buck converter integrated circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This power management IC is specifically engineered to deliver efficient, reliable, and compact power conversion for a wide range of applications, including computing, networking, and consumer electronics.

Key Features

  • High Efficiency: The NCP3418DR2G offers a high level of efficiency, which is crucial for minimizing heat generation and power loss in electronic systems. This efficiency is achieved through the use of synchronous rectification and advanced switching techniques.
  • Adjustable Output Voltage: The output voltage of the NCP3418DR2G is adjustable, providing design flexibility to match the specific voltage requirements of various loads.
  • Integrated MOSFETs: This IC features integrated high-side and low-side MOSFETs, which not only reduce the external component count but also simplify the design and layout of the power supply circuit.
  • Compact Size: The NCP3418DR2G comes in a compact package, making it an excellent choice for space-constrained applications.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, ensuring safe operation under various conditions.

Applications

The versatility and performance characteristics of the NCP3418DR2G make it suitable for a broad range of applications. Some of the typical applications include:

  • Desktop and notebook computers
  • Servers and networking equipment
  • Graphics cards and gaming consoles
  • Telecommunications equipment
  • Energy-efficient power supplies

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • Switching Frequency: The NCP3418DR2G operates at a high switching frequency, which allows for smaller external components, reducing the overall solution size.
  • Package: It is available in a small-outline package that is designed for optimal thermal performance and space-saving on the PCB.

In conclusion, the NCP3418DR2G from ON Semiconductor is a robust, efficient, and flexible solution for power conversion needs in modern electronic devices. Its combination of features and protections ensures reliable performance in a compact form factor, making it a preferred choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5288 $58.1680
270+ $0.4340 $117.1800
415+ $0.4203 $174.4245
570+ $0.4068 $231.8760
735+ $0.3933 $289.0755
985+ $0.3525 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess