EN
  • EN
  • DE

NCP360SNAFT1G

Part No NCP360SNAFT1G
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 7.4V 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Clamping 7.4V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP360
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250900-NCP360SNAFT1G
Ultra Librarian 3D Model Ultra Librarian NCP360SNAFT1G CAD Model

Description

ON Semiconductor NCP360SNAFT1G: Overvoltage Protection Controller

The NCP360SNAFT1G from ON Semiconductor is a high-performance overvoltage protection controller designed to safeguard sensitive electronics against harmful voltage levels. This advanced device is an ideal solution for a wide range of applications, including portable electronics, smartphones, tablets, and other USB interface devices that require reliable protection from overvoltage conditions.

This overvoltage protection controller operates by disconnecting the output from the input when the input voltage exceeds the overvoltage threshold. The NCP360SNAFT1G is capable of handling overvoltage protection up to 28V, which ensures that the connected device remains safe even in extreme voltage surge conditions.

The NCP360SNAFT1G features a low on-resistance of typically 70 mΩ, which minimizes power loss and ensures efficient operation. The low quiescent current of the device also contributes to its suitability for battery-powered applications, as it helps to extend battery life by reducing power consumption when in standby mode.

One of the key benefits of the NCP360SNAFT1G is its fast response time. The device is designed to react swiftly to overvoltage events, providing quick and reliable protection to prevent damage to the connected circuitry. Additionally, the NCP360SNAFT1G includes an overtemperature protection feature, which further enhances the safety of the system by shutting down the device if it exceeds a certain temperature threshold.

For ease of integration into various designs, the NCP360SNAFT1G is available in a compact 5-pin TSOP-5 package, which is suitable for space-constrained applications. The device also supports a wide operating temperature range from -40°C to +85°C, making it versatile for use in diverse environmental conditions.

In summary, the NCP360SNAFT1G from ON Semiconductor is a robust and reliable overvoltage protection controller that offers a comprehensive set of features to ensure the safety of electronic devices from excessive voltage levels. Its compact form factor, low power consumption, and fast response time make it an excellent choice for designers looking to incorporate overvoltage protection in their next project.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 55V 0603
Lowest to $0.2714
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Lowest to $5.8172
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1876 $68.7504
9+ $14.1026 $126.9234
13+ $13.6625 $177.6125
18+ $13.2213 $237.9834
23+ $12.7812 $293.9676
31+ $11.4588 $355.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess