EN
  • EN
  • DE

SMCJ6.5CAE3/TR13

Part No SMCJ6.5CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 133.9A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ6.5
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299427-SMCJ6.5CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ6.5CAE3/TR13 CAD Model

Description

The SMCJ6.5CAE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is specifically engineered to safeguard components in industrial, telecommunications, and consumer electronics applications.

Key Features:

  • Stand-Off Voltage: The device offers a stand-off voltage of 6.5V, providing a reliable barrier against voltage spikes up to this threshold.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 1500 Watts (10/1000μs), ensuring protection against high energy transients.
  • Bi-Directional Clamping: As a bidirectional TVS, the SMCJ6.5CAE3/TR13 offers symmetrical protection for both positive and negative voltage transients.
  • Low Leakage Current: The device boasts a low leakage current, minimizing power loss when the system is in standby mode.
  • ISO 7637-2 & ISO 16750-2 Compliance: It meets the requirements of ISO 7637-2 and ISO 16750-2, making it suitable for automotive load dump protection.
  • Environmental Resistance: The diode is housed in a robust SMC package, offering resistance to mechanical stress and environmental factors.
  • RoHS Compliant: Adhering to environmental standards, the SMCJ6.5CAE3/TR13 is RoHS compliant, ensuring it is free from hazardous substances.
  • Reel Packaging: Supplied in Tape & Reel (TR) packaging, it facilitates efficient pick-and-place manufacturing for high volume production.

Applications:

The SMCJ6.5CAE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Power Supply Circuitry
  • Automotive Electronics
  • Telecommunication Systems
  • Consumer Electronic Devices
  • Industrial Control Equipment

With its comprehensive protection features and durable design, the SMCJ6.5CAE3/TR13 from Microchip Technology is an essential component for any circuit requiring reliable transient voltage suppression.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess