EN
  • EN
  • DE

NCP367OPMUECTBG

Part No NCP367OPMUECTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description POWER SUPPLY SUPPORT CIRCUIT, AD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCP367
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886968-NCP367OPMUECTBG
Ultra Librarian 3D Model Ultra Librarian NCP367OPMUECTBG CAD Model

Description

Overview of NCP367OPMUECTBG from ON Semiconductor

The NCP367OPMUECTBG is a high-performance, safety-compliant integrated circuit from ON Semiconductor, designed to provide overvoltage, overcurrent, and reverse-bias protection for sensitive electronics. This IC is an ideal choice for safeguarding USB interfaces, consumer electronics, and other portable devices against damaging electrical transients.

Key Features

  • Overvoltage Protection: The NCP367 automatically disconnects the output from the input if the input voltage exceeds the overvoltage threshold, ensuring the safety of downstream components.
  • Overcurrent Protection: With its built-in overcurrent protection feature, the device prevents excessive current from damaging the electronic circuitry it is designed to protect.
  • Reverse Bias Protection: The IC protects against reverse bias conditions, which can occur when the power supply is connected in reverse, potentially causing harm to the circuit.
  • High Accuracy: The NCP367 offers precise control over the protection thresholds, ensuring reliable operation under various conditions.
  • Fast Response Time: The device reacts quickly to fault conditions, minimizing the risk of damage to the protected components.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered devices where power conservation is essential.
  • Compact Package: Available in a space-saving package, the NCP367 is suitable for use in portable devices where space is at a premium.

Applications

The NCP367OPMUECTBG is versatile and can be used in a wide range of applications, including:

  • USB power supplies and adapters
  • Portable devices such as smartphones, tablets, and cameras
  • Consumer electronics that require USB interfaces
  • Any sensitive equipment that needs protection against overvoltage and overcurrent conditions

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCP367OPMUECTBG is no exception. It meets stringent industry standards for safety and performance, ensuring peace of mind for manufacturers and end-users alike.

In summary, the NCP367OPMUECTBG from ON Semiconductor is a robust protection solution that offers a high level of security for electronic devices against common electrical threats, all while maintaining a compact footprint and energy-efficient operation.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4245 $56.9800
90+ $1.1688 $105.1920
135+ $1.1323 $152.8605
185+ $1.0958 $202.7230
240+ $1.0592 $254.2080
320+ $0.9497 $303.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess