EN
  • EN
  • DE
  • IT

NCP367OPMUEOTBG

Part No NCP367OPMUEOTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLT PROTECTION OCP OVP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Overvoltage Protection Controller, Current Limit
Voltage - Input 1.2V ~ 28V
Voltage - Supply 1.2V ~ 28V
Current - Supply 42 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2.2)
Base Product Number NCP367
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647563-NCP367OPMUEOTBG
Ultra Librarian 3D Model Ultra Librarian NCP367OPMUEOTBG CAD Model

Description

Introducing the NCP367OPMUEOTBG from ON Semiconductor

The NCP367OPMUEOTBG is a cutting-edge product from ON Semiconductor, a leading provider in the semiconductor industry. This highly efficient and reliable component is designed to meet the rigorous demands of modern electronic applications. The NCP367OPMUEOTBG is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance performance and energy efficiency.

This device is a safety extra low voltage (SELV) compliant, high-precision overvoltage, overcurrent, and reverse-voltage protection IC. It is specifically engineered to safeguard sensitive electronics from harmful voltage and current conditions, which can lead to system failure or reduced lifespan. With its quick response time, the NCP367OPMUEOTBG can react swiftly to overvoltage events, ensuring that your electronics are well-protected at all times.

The NCP367OPMUEOTBG is designed with versatility in mind, making it suitable for a variety of applications, including USB power supplies, battery chargers, and power adapters. Its compact form factor allows for seamless integration into space-constrained designs, providing designers with greater flexibility in their product development.

Key features of the NCP367OPMUEOTBG include:

  • High accuracy overvoltage protection (OVP) ensuring device safety under excessive voltage conditions.
  • Overcurrent protection (OCP) that helps prevent damage to the circuit from excessive current flow.
  • Reverse-voltage protection (RVP) to protect against incorrect power supply connections.
  • Low quiescent current, which enhances the overall energy efficiency of the application.
  • Wide operating voltage range, accommodating a broad spectrum of power requirements.
  • Automatic retry feature, which enables the device to attempt to reset itself after a protection event.

The NCP367OPMUEOTBG is available in a compact, lead-free package that is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. With its robust protection features and high reliability, the NCP367OPMUEOTBG is an ideal choice for designers looking to enhance the safety and longevity of their electronic products.

For more detailed specifications and application notes, customers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor. Trust the NCP367OPMUEOTBG to be the guardian of your electronics, ensuring peace of mind with every use.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 6-SOT23 / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier SOT-23-6
Lowest to $0.2231
Microchip Technology
DC:AC - PROGRAMMABLE QUAD LINE F
Need more? Email Us
Analog Devices Inc.
IC FOUR PWR SUPP MONITOR 12MSOP
Lowest to $66.6579
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP / Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7)
Lowest to $24.8520
Analog Devices Inc.
IC CONTROLLER GATE DR 16MSOP
Lowest to $14.0149
Microchip Technology
DC:AC - PROGRAMMABLE QUAD LINE F
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
GREENCHIP III SMPS CONTROL IC / Power Supply Controller
Lowest to $17.8280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.2131 $64.9955
740+ $0.1749 $129.4260
1,150+ $0.1695 $194.9250
1,580+ $0.1640 $259.1200
2,045+ $0.1585 $324.1325
2,735+ $0.1420 $388.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess