EN
  • EN
  • DE

NCP4206

Part No NCP4206
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Digital Programmable Multi-Phase Synchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230265-NCP4206
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP4206 CAD Model

Description

Introducing the NCP4206 from ON Semiconductor

The NCP4206 is a cutting-edge voltage regulator controller designed by ON Semiconductor, a leader in the power management and semiconductor industry. This advanced device is specifically engineered to provide precision voltage regulation for high-performance applications, ensuring the efficient and stable operation of complex electronic systems.

Key Features

  • Multi-Phase Operation: The NCP4206 operates using a multi-phase buck converter topology, which provides better thermal performance, improved efficiency, and reduced system noise compared to single-phase solutions.
  • Adaptive Voltage Positioning (AVP): This technology allows the NCP4206 to adjust the output voltage as a function of the load current, optimizing transient response and minimizing system power loss.
  • High Precision Control: With its integrated high-precision control loop, the NCP4206 maintains tight voltage regulation, which is crucial for sensitive electronics that require stable power supplies.
  • Programmable Frequency: The switching frequency of the NCP4206 is programmable, allowing designers to tailor the performance of the power supply to meet specific application requirements.
  • Robust Protection Features: The device includes a comprehensive suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system under extreme conditions.

Applications

The versatility and performance of the NCP4206 make it suitable for a wide range of applications, including:

  • High-performance desktops and servers
  • Gaming consoles
  • Graphics cards
  • Workstations
  • Embedded systems

Conclusion

ON Semiconductor's NCP4206 represents a significant advancement in voltage regulation technology. Its combination of efficiency, precision, and flexibility makes it an ideal choice for powering today's demanding electronic systems. Whether you are designing a new computer, upgrading a gaming console, or developing an industrial-grade embedded system, the NCP4206 offers the performance and reliability required to meet the needs of your application.

For more information and detailed specifications, visit the ON Semiconductor website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess