EN
  • EN
  • DE

NCP4206MNR2G

Part No NCP4206MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV SYNC BUCK VR11.1 QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Controller, Intel VR11.1
Voltage - Input 4.7 V to 5.75 V
Number of Outputs 6
Output Voltage Multiple
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 041879-NCP4206MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4206MNR2G CAD Model

Description

ON Semiconductor NCP4206MNR2G Product Overview

The NCP4206MNR2G is a highly efficient and robust integrated circuit designed by ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor solutions. This particular product is engineered to cater to the demanding requirements of modern power management applications, offering a versatile feature set that makes it an ideal choice for designers looking to enhance system performance while maintaining energy efficiency.

Key Features

  • High-Efficiency Operation: The NCP4206MNR2G is designed to deliver high efficiency, which is crucial for reducing power loss and heat generation in electronic systems.
  • Advanced PWM Controller: It incorporates a sophisticated pulse-width modulation (PWM) controller that enables precise control over the power supply, ensuring stable operation under varying load conditions.
  • Multi-Phase Operation: This device supports multi-phase operation, which helps in spreading the thermal load and improving the power delivery to high-performance computing components.
  • Integrated Drivers: The inclusion of integrated drivers simplifies the design and reduces the component count, thereby saving space on the PCB and reducing overall system costs.
  • Flexible Voltage Regulation: It offers flexible voltage regulation options, making it adaptable to a broad range of applications and power requirements.

Applications

The NCP4206MNR2G is suitable for use in a variety of applications, including:

  • Desktop and Laptop Computers
  • Graphics Cards
  • Servers and Workstations
  • High-Performance Gaming Systems
  • DC-DC Converters

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability in all its products. The NCP4206MNR2G is no exception, as it has undergone rigorous testing to ensure its performance under a wide range of conditions. Its robust design ensures long-term reliability, making it a trusted choice for critical applications where consistent operation is paramount.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the NCP4206MNR2G is designed with eco-friendly considerations. It complies with various international standards for reducing hazardous substances, thus contributing to a greener and more sustainable future for electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0337 $62.0220
140+ $0.8489 $118.8460
215+ $0.8224 $176.8160
295+ $0.7958 $234.7610
380+ $0.7692 $292.2960
505+ $0.6895 $348.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess