EN
  • EN
  • DE

NCP4305DDR2G

Part No NCP4305DDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEC SIDE SYNC RECT DRV 8SOIC / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4305
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647581-NCP4305DDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4305DDR2G CAD Model

Description

The ON Semiconductor NCP4305DDR2G is a high-performance, secondary side synchronous rectification driver specifically designed to enhance the efficiency of switch mode power supplies (SMPS) used in a variety of applications. This sophisticated component is ideal for use in desktop and server power supplies, adapters, and telecommunication devices where energy efficiency is paramount.

Key Features:

  • High Efficiency: The NCP4305DDR2G is engineered to minimize power loss by driving synchronous rectifiers in the secondary side of SMPS, leading to increased overall efficiency, especially in low voltage and high current scenarios.
  • Voltage Range: It operates over a wide VCC range from 4.5 V to 35 V, making it versatile for various power conversion applications.
  • Adaptive Gate Drive: The device provides an adaptive gate drive for optimal power MOSFET control, ensuring the best performance across different load conditions and MOSFET requirements.
  • Protection Features: It includes a comprehensive set of protection features such as VCC under-voltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, contributing to the reliability and longevity of the power supply design.
  • Minimal External Components: The NCP4305DDR2G is designed to require minimal external components, simplifying the design and reducing the bill of materials (BOM) for the power supply.

Applications:

  • Desktop and Server Power Supplies
  • Power Adapters for Laptops and Mobile Devices
  • Telecommunication Equipment
  • Energy-Efficient SMPS Designs

With its advanced technology and feature set, the NCP4305DDR2G from ON Semiconductor stands out as a superior choice for designers looking to optimize their power supply solutions for efficiency and reliability. The device's robustness and adaptability to various conditions and applications ensure that it meets the stringent demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7086 $53.1450
175+ $0.5814 $101.7450
270+ $0.5632 $152.0640
370+ $0.5451 $201.6870
475+ $0.5269 $250.2775
640+ $0.4724 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess