EN
  • EN
  • DE

NCP43080DMTTWG

Part No NCP43080DMTTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 8WDFN / Synchronous Rectifier Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN
Supplier Device Package 8-WDFN (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800558-NCP43080DMTTWG
Ultra Librarian 3D Model Ultra Librarian NCP43080DMTTWG CAD Model

Description

ON Semiconductor NCP43080DMTTWG Product Overview

The NCP43080DMTTWG is a high-performance, full-featured secondary-side SMPS (Switched-Mode Power Supply) controller designed by ON Semiconductor. This advanced component is specifically engineered to deliver precise control and regulation for AC/DC power supplies, particularly in applications such as notebook adapters, desktop computers, and consumer electronics that require efficient power conversion.

Key Features

  • High Accuracy: The NCP43080DMTTWG offers high-precision voltage and current regulation, ensuring reliable and consistent power delivery to sensitive electronic devices.
  • Multi-Mode Operation: This controller can operate in various modes, including Quasi-Resonant, DCM (Discontinuous Conduction Mode), and Burst Mode, which allows for optimized efficiency across different load conditions.
  • Protection Features: It includes a comprehensive suite of protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overtemperature Protection (OTP), safeguarding both the power supply and the connected devices.
  • Low Standby Power: The NCP43080DMTTWG is designed to achieve ultra-low standby power, making it ideal for energy-saving applications and meeting stringent energy efficiency standards.

Applications

The versatility of the NCP43080DMTTWG makes it suitable for a wide range of power supply applications, including but not limited to:

  • AC/DC Adapters for Notebooks
  • Desktop PCs
  • Flat Panel Televisions and Monitors
  • Networking Power Supplies
  • Consumer Electronics

Technical Specifications

  • Package: The device comes in a compact WDFN10 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring stability and performance in various environments.

With its advanced features and robust design, the NCP43080DMTTWG from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Intersil
Lowest to $2.8378
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8981 $53.8860
140+ $0.7369 $103.1660
215+ $0.7139 $153.4885
290+ $0.6908 $200.3320
375+ $0.6678 $250.4250
505+ $0.5987 $302.3435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess