EN
  • EN
  • DE

NCP432BVSNT1G

Part No NCP432BVSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1082133-NCP432BVSNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP432BVSNT1G CAD Model

Description

Product Overview: NCP432BVSNT1G

The NCP432BVSNT1G is a precise voltage reference IC designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This component is engineered to provide a stable and accurate reference voltage which is essential for various applications, including data converters, power supplies, and battery-operated devices.

Key Features

  • Output Voltage: The NCP432BVSNT1G offers a fixed output voltage of 2.5V, suitable for a wide range of applications that require a precise reference voltage.
  • High Precision: It boasts an impressive initial accuracy, ensuring reliable performance for critical electronic circuits.
  • Low Temperature Coefficient: The device has a low temperature coefficient, which means its output voltage remains stable over varying temperatures, ensuring consistent performance across diverse operating conditions.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input and output voltages, making it highly efficient and ideal for low-voltage applications.
  • Wide Operating Range: It supports a broad range of operating currents, providing designers with flexibility in various circuit configurations.
  • Package: The NCP432BVSNT1G comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Applications

The NCP432BVSNT1G is versatile and can be used in multiple applications, including:

  • Portable and battery-powered equipment
  • Power management systems
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs)
  • Automotive electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCP432BVSNT1G is no exception, as it is designed to meet stringent industry standards for performance and reliability. With its robust design, it ensures a long operational life and stable functionality in various electronic devices.

In summary, the NCP432BVSNT1G from ON Semiconductor is an excellent choice for designers who require a stable and precise voltage reference in their electronic designs. Its combination of accuracy, reliability, and flexibility makes it a valuable component in any precision voltage application.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2589 $50.4855
475+ $0.2124 $100.8900
730+ $0.2058 $150.2340
1,005+ $0.1992 $200.1960
1,300+ $0.1925 $250.2500
1,740+ $0.1726 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess