EN
  • EN
  • DE

NCP45521IMNTWG-H

Part No NCP45521IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ACT-HI 10.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 0.5 V to 13.5 V
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 10.5A
Rds On (Typ) 12.8 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (2x2)
Win Source Part Number 025047-NCP45521IMNTWG-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP45521IMNTWG-H CAD Model

Description

ON Semiconductor NCP45521IMNTWG-H Voltage Regulator IC

The NCP45521IMNTWG-H from ON Semiconductor is a highly efficient, compact, and versatile voltage regulator integrated circuit (IC) designed to deliver precise voltage regulation for a variety of applications. This particular model is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and performance in demanding environments.

With its adjustable output voltage feature, the NCP45521IMNTWG-H is capable of providing a tailored power supply to meet the specific needs of the connected load. This makes it an ideal choice for systems that require a stable and accurate voltage source, such as high-performance computing platforms, telecommunications equipment, and industrial control systems.

The IC operates over a wide input voltage range, ensuring compatibility with a broad spectrum of power sources. This flexibility is crucial for applications that may experience fluctuations in supply voltage or that need to operate in variable conditions. Furthermore, the NCP45521IMNTWG-H boasts excellent load and line regulation, which guarantees a consistent output even with changes in input voltage or load current.

One of the standout features of the NCP45521IMNTWG-H is its high efficiency, which minimizes power loss and heat generation. This is particularly important in compact or enclosed designs where thermal management is a critical concern. The IC's efficiency also contributes to energy savings, making it a suitable choice for battery-powered or energy-sensitive applications.

The NCP45521IMNTWG-H comes in a compact QFN-16 package, which not only saves valuable board space but also offers good thermal performance. Its small footprint and low profile make it an excellent choice for space-constrained applications. Additionally, the IC includes built-in protection features such as overcurrent and thermal shutdown, enhancing the overall reliability and safety of the system it powers.

In summary, the NCP45521IMNTWG-H from ON Semiconductor provides designers with a high-performance voltage regulation solution that combines versatility, efficiency, and compactness. Its robust feature set and protection mechanisms ensure stable operation in a wide range of applications, making it a valuable component in any power management design.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0436 $52.1800
120+ $0.8563 $102.7560
185+ $0.8296 $153.4760
250+ $0.8028 $200.7000
325+ $0.7761 $252.2325
435+ $0.6958 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,111 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess