EN
  • EN
  • DE

NCP45540IMNTWG-L

Part No NCP45540IMNTWG-L
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 12DFN / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series ecoSWITCH™
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 13.5V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 20A
Rds On (Typ) 4.8mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 12-DFN (3x3)
Package / Case 12-VFDFN Exposed Pad
Base Product Number NCP45540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1126931-NCP45540IMNTWG-L
Ultra Librarian 3D Model Ultra Librarian NCP45540IMNTWG-L CAD Model

Description

The NCP45540IMNTWG-L from ON Semiconductor is a high-performance voltage regulator designed for precision and efficiency in a variety of applications. This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of modern electronic devices, providing stable and reliable power supply solutions.

Key Features:

  • High Accuracy: The NCP45540IMNTWG-L offers excellent voltage regulation with high accuracy, ensuring that your device operates within its optimal voltage range for enhanced performance and longevity.
  • Low Dropout: This regulator features a low dropout voltage, making it ideal for applications that require efficient operation with minimal power loss, even under low input voltage conditions.
  • Thermal Protection: Incorporated with built-in thermal shutdown protection, the device safeguards itself and the system from overheating, which enhances system reliability.
  • Wide Input Voltage Range: Capable of handling a broad range of input voltages, this voltage regulator is versatile and can be used in various applications without the need for additional components.
  • Adjustable Output: It offers an adjustable output voltage feature, providing design flexibility to cater to specific requirements of different circuits and systems.
  • Package: The NCP45540IMNTWG-L comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications:

The NCP45540IMNTWG-L is ideal for use in a range of electronic devices and systems, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Consumer electronics
  • Industrial and automotive applications

Conclusion:

With its robust feature set and versatile application range, the ON Semiconductor NCP45540IMNTWG-L voltage regulator is a top choice for designers looking to enhance their power management solutions. Its precision, efficiency, and reliability make it a valuable component in any electronic design that requires a stable power supply.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5229 $60.9160
95+ $1.2496 $118.7120
145+ $1.2106 $175.5370
200+ $1.1716 $234.3200
255+ $1.1325 $288.7875
345+ $1.0154 $350.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess