EN
  • EN
  • DE

NCP4588DSQ10T1G

Part No NCP4588DSQ10T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1V 200MA SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1V
Voltage Dropout (Max) 0.92V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 25 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number NCP4588
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647596-NCP4588DSQ10T1G
Ultra Librarian 3D Model Ultra Librarian NCP4588DSQ10T1G CAD Model

Description

ON Semiconductor NCP4588DSQ10T1G Voltage Regulator

The NCP4588DSQ10T1G is a high-performance, low-dropout linear voltage regulator offered by ON Semiconductor, designed to deliver a stable and reliable power supply in a variety of electronic applications. This fixed-voltage regulator provides a 1.0V output from an input voltage range of 2.7V to 5.5V, making it an ideal choice for battery-operated devices and low-power applications.

With its compact size, the NCP4588DSQ10T1G is housed in a space-saving 6-pin DFN package, which is highly suitable for portable devices where space is at a premium. The device boasts an impressive 300 mA output current capability, which ensures a sufficient power supply for a wide range of components such as microcontrollers, sensors, and other ICs.

The regulator features an ultra-low dropout voltage, which enhances its efficiency and allows it to maintain a steady output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in extending battery life for portable electronics. Additionally, the NCP4588DSQ10T1G offers excellent load and line regulation, maintaining a consistent output despite variations in input voltage or connected load.

Safety is a key consideration in power management, and the NCP4588DSQ10T1G incorporates several protective features. It includes thermal shutdown to prevent damage from overheating, as well as current limit protection to safeguard both the regulator and the downstream components from excessive current conditions. Furthermore, the device has an enable function that allows the user to turn off the output, thereby reducing power consumption when the regulator is not in use.

ON Semiconductor's NCP4588DSQ10T1G is an optimal solution for designers looking for a reliable and efficient voltage regulator capable of supporting a wide array of applications, including but not limited to portable media players, GPS devices, and other small, battery-powered gadgets. Its combination of low dropout performance, robust protection features, and compact packaging makes it a versatile component in modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess