The ON Semiconductor NCP4589DMX28TCG is a high-performance, low-dropout linear regulator designed to deliver a continuous 150 mA of output current. Engineered for optimal efficiency and voltage regulation, the NCP4589DMX28TCG is an ideal power solution for a wide range of applications that require stable and reliable power supply.
Key Features
- Output Current: Capable of delivering up to 150 mA of continuous output current, making it suitable for powering small-scale ICs and peripheral devices.
- Low Dropout Voltage: The regulator features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
- High Accuracy: Offers high output voltage accuracy, which is crucial for sensitive electronic components that require precise voltage levels for optimal performance.
- Thermal Protection: Integrated thermal shutdown function protects the device from damage due to overheating, enhancing the longevity and reliability of both the regulator and the overall system.
- Current Limiting: Built-in current limit feature provides protection against short-circuit and overload conditions, safeguarding the device and the connected load.
- Small Footprint: Available in a compact DFN-6 package, the NCP4589DMX28TCG saves valuable board space in space-constrained applications.
Applications
The NCP4589DMX28TCG is versatile and can be used in various applications, including:
- Mobile phones and personal media players
- Wireless LAN and Bluetooth® devices
- Portable gaming systems
- Digital cameras and video cameras
- GPS receivers
- Other battery-powered devices
Technical Specifications
Parameter
Value
Output Voltage
2.8 V
Dropout Voltage
Typically 165 mV @ 150 mA
Package
DFN-6
Operating Temperature Range
-40°C to +85°C
With its robust feature set and compact size, the ON Semiconductor NCP4589DMX28TCG is an excellent choice for designers seeking a reliable and space-efficient voltage regulation solution.