EN
  • EN
  • DE

NCP4623HMX033TCG

Part No NCP4623HMX033TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-XDFN (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.4V @ 20mA
Current - Output 150mA
Current - Quiescent (Iq) 10 µA
PSRR 35dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package 6-XDFN (1.6x1.6)
Base Product Number NCP4623
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928856-NCP4623HMX033TCG
Ultra Librarian 3D Model Ultra Librarian NCP4623HMX033TCG CAD Model

Description

ON Semiconductor NCP4623HMX033TCG: A High-Performance Voltage Regulator

The ON Semiconductor NCP4623HMX033TCG is a cutting-edge voltage regulator designed to deliver stable and reliable power to sensitive electronics. This high-quality component is part of ON Semiconductor's extensive range of power management solutions, tailored for applications that demand precise voltage control and efficient power usage.

With an output voltage fixed at 3.3V, the NCP4623HMX033TCG provides a stable and noise-free supply, ideal for powering microcontrollers, sensors, and other digital systems that require a consistent 3.3V input. The device operates over a wide input voltage range, making it versatile for various power supply configurations.

Key Features:

  • Output Voltage: Fixed at 3.3V, ensuring a stable power supply for devices that operate at this common voltage level.
  • High Accuracy: Maintains tight regulation, providing a precise voltage output that is critical for the reliable operation of sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output even when the input voltage is close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating, ensuring long-term reliability and safety.
  • Current Limiting: Integrated current limit protects against overcurrent conditions, which can occur during faults or abnormal operating conditions.
  • Miniature Package: The compact DFN6 package (1.2mm x 1.2mm) is perfect for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.

Applications:

The NCP4623HMX033TCG is suited for a wide range of applications where efficient power management is crucial. This includes portable and battery-powered devices, such as smartphones, tablets, and wearables, as well as stationary electronic systems like home automation devices, IoT modules, and industrial controls.

With its combination of high performance, reliability, and compact size, the NCP4623HMX033TCG from ON Semiconductor is an excellent choice for designers looking to enhance the power efficiency and operational stability of their electronic products.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0700 $64.5600
18+ $6.6216 $119.1888
28+ $6.4149 $179.6172
38+ $6.2081 $235.9078
49+ $6.0002 $294.0098
65+ $5.3800 $349.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess