EN
  • EN
  • DE

NCP4624DSN12T1G

Part No NCP4624DSN12T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 2.59V @ 150mA
Output Current 150mA
Operating Supply Current 3.7μA
PSRR 27dB (1kHz)
Control Features Enable
Protection Features Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082158-NCP4624DSN12T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4624DSN12T1G CAD Model

Description

The NCP4624DSN12T1G is a high-performance, low-dropout linear voltage regulator from ON Semiconductor, designed to deliver a continuous output current up to 150 mA. This efficient power management IC is ideal for portable and battery-powered applications where extended battery life is paramount.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: Boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage of typically 165 mV at full load, the NCP4624DSN12T1G maintains regulation even when the supply voltage is close to the output voltage, maximizing battery life.
  • Thermal Shutdown: Features an integrated thermal shutdown mechanism that protects the device from overheating, enhancing system reliability.
  • Current Limit Protection: The built-in current limit feature prevents damage to the regulator during fault conditions like output short circuits.

Applications

The NCP4624DSN12T1G is versatile and can be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras

Package and Quality

Encased in a space-saving 5-pin TSOP-5 package, the NCP4624DSN12T1G is designed for compact circuit board layouts. ON Semiconductor's commitment to quality ensures that this voltage regulator meets the stringent requirements of the automotive industry, making it suitable for automotive applications as well. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

With its high accuracy, low dropout, and robust protection features, the ON Semiconductor NCP4624DSN12T1G is an excellent choice for designers looking to optimize power consumption and enhance the reliability of their portable and automotive electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess