EN
  • EN
  • DE

NCP4625HSN12T1G

Part No NCP4625HSN12T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.8V @ 300mA
Output Current 300mA
Operating Supply Current 40μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082168-NCP4625HSN12T1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Automation & Process Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian NCP4625HSN12T1G CAD Model

Description

ON Semiconductor NCP4625HSN12T1G LDO Voltage Regulator

The NCP4625HSN12T1G is a high-performance, low-dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a stable and precise voltage supply for a wide range of applications. This efficient power management integrated circuit is ideal for portable devices where extended battery life is crucial, as well as for other sensitive electronic equipment that requires a clean and stable power source.

Key Features

  • Output Voltage: The NCP4625HSN12T1G provides a fixed output voltage of 1.2V, suitable for powering low-voltage digital cores or analog circuits.
  • High Accuracy: This LDO features excellent load and line regulation, ensuring a consistent output voltage even under varying input voltages and load conditions.
  • Low Dropout: With its low dropout performance, the NCP4625HSN12T1G maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Output Current: It can supply up to 150 mA of output current, making it a versatile choice for a broad range of low-power devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Current Limiting: Built-in current limit protection safeguards the regulator and the load from excessive current draw.
  • Package: The regulator is available in a space-saving 5-Pin TSOP package, ideal for compact circuit designs.

Applications

The NCP4625HSN12T1G is particularly well-suited for portable electronics such as smartphones, tablets, and wearables, where power efficiency and space constraints are of paramount importance. Additionally, it can be used in various other applications, including:

  • Wireless and RF devices
  • Portable media players
  • Healthcare monitoring devices
  • Smart sensors and IoT devices
  • Microcontroller power supplies

With its combination of high accuracy, low power consumption, and compact footprint, the NCP4625HSN12T1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess