EN
  • EN
  • DE

NCP4640H033T1G

Part No NCP4640H033T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description NCP4640 - LINEAR VOLTAGE REGULAT / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series -
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.7V @ 20mA
Current - Output 50mA
Current - Quiescent (Iq) 20 µA
PSRR 30dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1356518-NCP4640H033T1G
Ultra Librarian 3D Model Ultra Librarian NCP4640H033T1G CAD Model

Description

ON Semiconductor NCP4640H033T1G LDO Voltage Regulator

The NCP4640H033T1G is a high-performance low dropout (LDO) voltage regulator from ON Semiconductor, designed to deliver a fixed output voltage with high accuracy while maintaining energy efficiency. This device is an excellent choice for applications requiring a stable voltage supply with low power consumption, such as portable electronics, microcontrollers, and various digital devices.

Key Features

  • Output Voltage: The NCP4640H033T1G provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and ICs.
  • High Accuracy: With a tight output voltage accuracy, this LDO ensures reliable operation of sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, which is crucial for battery-operated devices where maximizing battery life is important.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, making it suitable for a wide range of applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Package: The NCP4640H033T1G comes in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The NCP4640H033T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Handheld medical equipment
  • Power management for IoT devices

With its robust design and comprehensive protection features, the NCP4640H033T1G is a reliable choice for designers looking to improve the efficiency and performance of their electronic systems. ON Semiconductor's commitment to quality ensures that this LDO voltage regulator will provide stable power supply solutions for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess