EN
  • EN
  • DE

NCP4686DSN18T1G

Part No NCP4686DSN18T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.4A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.31V @ 400mA
Output Current 400mA
Operating Supply Current 75μA
PSRR 60dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082184-NCP4686DSN18T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4686DSN18T1G CAD Model

Description

ON Semiconductor NCP4686DSN18T1G LDO Voltage Regulator

The ON Semiconductor NCP4686DSN18T1G is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage with high accuracy while maintaining energy efficiency. This component is ideal for a wide range of applications, including portable devices, consumer electronics, and industrial systems that require stable voltage supplies.

Key Features

  • Fixed Output Voltage: This LDO regulator provides a stable 1.8V output, which is essential for powering sensitive electronic circuits that require precise voltage levels.
  • Low Dropout: The NCP4686DSN18T1G boasts a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, contributing to the reliable operation of the end application by providing a consistent power supply.
  • Current Limiting: It includes a current limiting feature that protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: The built-in thermal shutdown function safeguards the regulator from overheating, enhancing the longevity and reliability of the device.

Applications

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Devices
  • Camera Modules
  • Other Battery-Powered Devices

Package and Environmental Compliance

The NCP4686DSN18T1G is offered in a compact, space-saving 5-pin TSOP-5 package, which is highly suitable for space-constrained applications. Additionally, the product is fully compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their electronic products.

Conclusion

ON Semiconductor's NCP4686DSN18T1G LDO voltage regulator is a robust, efficient, and precise solution for applications requiring a stable 1.8V power supply. With its low dropout performance, high accuracy, and protective features, it ensures the reliable operation of electronic devices while supporting the demands of energy-sensitive applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess