ON Semiconductor NCP4688DMU12TCG Voltage Regulator
The NCP4688DMU12TCG is a high-performance, low-dropout linear voltage regulator designed by ON Semiconductor, offering a perfect solution for various applications requiring efficient power management. This voltage regulator is specifically engineered to provide a stable and reliable output voltage, making it an ideal choice for sensitive electronic devices.
Key Features
- Output Voltage: The NCP4688DMU12TCG provides a fixed output voltage of 1.2V, which is suitable for low-voltage applications.
- High Accuracy: It ensures high accuracy with a tight output voltage tolerance, thereby maintaining consistent performance.
- Low Dropout: The low dropout feature allows the regulator to continue to provide a regulated output voltage even when the supply voltage is very close to the output voltage, improving efficiency in battery-operated devices.
- Current Capacity: Capable of delivering up to 150 mA of continuous output current, this regulator can support a wide range of loads.
- Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
- Package: The compact DFN6 (1.2x1.2, 0.35P) package makes it easy to integrate into space-constrained applications.
Applications
The NCP4688DMU12TCG is versatile and can be used in a variety of electronic circuits, including:
- Portable and battery-powered devices
- Wireless communication systems
- Microcontroller power supplies
- Handheld medical equipment
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the NCP4688DMU12TCG is no exception. It is built to meet high industry standards, ensuring long-term reliability for critical applications. Whether you are designing a new device or looking to improve the power efficiency of an existing system, the NCP4688DMU12TCG offers a robust power management solution.
With its precision output, low dropout, and thermal protection features, the NCP4688DMU12TCG from ON Semiconductor stands out as a reliable and efficient voltage regulator for your power-sensitive applications.