EN
  • EN
  • DE

NCP500SN27T1G

Part No NCP500SN27T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 0.15A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.26V @ 150mA
Output Current 150mA
Operating Supply Current 1μA to 300μA
PSRR 62dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.18V @ 150mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 025055-NCP500SN27T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP500SN27T1G CAD Model

Description

ON Semiconductor NCP500SN27T1G Voltage Regulator

The NCP500SN27T1G is a highly efficient, low dropout voltage regulator designed by ON Semiconductor, a renowned leader in power management solutions. This component is engineered to deliver a fixed output voltage of 2.7V with an input range from 2.7V to 6.0V, making it an ideal choice for portable and battery-powered applications where extended battery life is crucial.

This voltage regulator is capable of supplying up to 150 mA of output current, which is suitable for a variety of low-power devices and circuits. The NCP500SN27T1G boasts an impressive low dropout voltage, ensuring that it can maintain a stable output even when the input voltage is very close to the output voltage. This feature is particularly important for applications that operate on low input voltages and require a consistent and reliable power supply.

One of the key attributes of the NCP500SN27T1G is its ultra-low quiescent current, which significantly reduces power consumption when the device is in standby mode. This characteristic is beneficial for battery-operated devices, as it helps to prolong the battery life and reduce the overall energy footprint of the system.

The NCP500SN27T1G incorporates several protective features that ensure the longevity and reliability of the regulator and the devices it powers. It includes thermal shutdown protection, which prevents the regulator from overheating, and current limit protection, which safeguards the device and the load from excessive current draw. Additionally, the regulator has a fast transient response, which is essential for maintaining voltage stability during rapid changes in load current.

ON Semiconductor has packaged the NCP500SN27T1G in a compact SOT-23-5 package, which is highly advantageous for space-constrained applications. The small footprint of the package allows for its integration into portable electronics without significantly impacting the overall size of the product.

In summary, the NCP500SN27T1G from ON Semiconductor is a reliable and energy-efficient voltage regulator that offers a fixed 2.7V output, low dropout, ultra-low quiescent current, and robust protection features. Its compact form factor makes it an excellent choice for designers looking to optimize power management in portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess