EN
  • EN
  • DE

NCP502SQ33T2G

Part No NCP502SQ33T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 80MA SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer ON Semiconductor
Package Reel - TR
Family Name NCP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP502SQ33T2G-ND, NCP502SQ33T2GOSDKR, NCP502SQ33T2GOSTR, NCP502SQ33T2GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845581-NCP502SQ33T2G
Ultra Librarian 3D Model Ultra Librarian NCP502SQ33T2G CAD Model

Description

ON Semiconductor NCP502SQ33T2G Low Dropout Voltage Regulator

The NCP502SQ33T2G is a high-performance, low dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This precision voltage regulator is specifically tailored for portable and battery-powered applications where efficiency and compact design are critical. With its fixed output voltage of 3.3V and an output current capability of up to 150 mA, the NCP502SQ33T2G is an ideal solution for providing a stable voltage supply to sensitive electronics.

This regulator features an extremely low quiescent current of typically 4 µA, which significantly extends battery life by minimizing the power consumed when the device is in standby mode. The low dropout voltage of the NCP502SQ33T2G ensures efficient operation even when the input voltage is very close to the output voltage, thus maximizing the usable range of the battery voltage and enhancing the overall efficiency of the system.

Encased in a space-saving SC-70 package, the NCP502SQ33T2G is designed to occupy minimal board space, making it an excellent choice for space-constrained applications such as wearables, IoT devices, and portable medical equipment. The device also includes built-in thermal shutdown and current limit features, providing essential protection for the voltage regulator and the downstream components it powers. These safety features ensure reliable operation under a variety of conditions and prevent damage from over-current and excessive heat.

The regulator's stable operation without the need for an external compensation capacitor makes it user-friendly and simplifies circuit design. However, it is fully stable with ceramic output capacitors, ensuring a low output noise and a clean voltage supply. This characteristic is particularly important for powering noise-sensitive circuits, such as RF applications and analog signal processing.

In summary, the ON Semiconductor NCP502SQ33T2G is a robust and reliable low dropout voltage regulator that offers a combination of low power consumption, high efficiency, compact design, and ease of use. It is a perfect choice for designers looking to optimize their power management solutions in portable and battery-operated electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8997 $53.9820
140+ $0.7382 $103.3480
210+ $0.7151 $150.1710
290+ $0.6921 $200.7090
375+ $0.6690 $250.8750
505+ $0.5998 $302.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess