EN
  • EN
  • DE

NCP508SQ33T1G

Part No NCP508SQ33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 50MA SC88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Packaging Reel
Regulator Topology Positive Fixed
Voltage - Output 3.3V
Current - Output 50mA
Voltage - Dropout (Typical) 0.18V @ 50mA
Number of Regulators 1
Voltage - Input Up to 7V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 5-TSSOP SC-70-5 SOT-353
Manufacturer Device Package SC-88A (SC-70-5 / SOT-353)
Catalog 3.1V to 3.3V
Win Source Part Number 041880-NCP508SQ33T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP508SQ33T1G CAD Model

Description

ON Semiconductor NCP508SQ33T1G Voltage Regulator

The NCP508SQ33T1G from ON Semiconductor is a highly efficient, low dropout voltage regulator designed for a wide range of applications, particularly where low voltage operation and minimal power loss are crucial. This compact component is ideal for portable devices, as it helps to extend battery life while providing a stable power supply.

Key Features

  • Low Dropout: The NCP508SQ33T1G boasts an ultra-low dropout of typically 120 mV at 150 mA load, which is ideal for applications running on battery power, where maximizing efficiency is paramount.
  • Fixed Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontrollers, ensuring compatibility with a wide array of components.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Quiescent Current: The device features an exceptionally low quiescent current of typically 4 µA, contributing to reduced power consumption when in standby mode.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the application from potential damage due to overheating or overcurrent conditions.

Applications

  • Mobile Phones
  • PDAs and Personal Media Players
  • Portable Instruments
  • Battery-Powered Devices
  • Wireless LANs

The NCP508SQ33T1G's small footprint comes in a space-saving SC-82AB package, which is highly suitable for compact PCB layouts. This, combined with the low number of external components required for operation, makes it an excellent choice for space-constrained applications.

ON Semiconductor's commitment to quality ensures that the NCP508SQ33T1G voltage regulator meets the stringent requirements of modern electronic devices. With its combination of low dropout performance, high accuracy, and power-saving features, the NCP508SQ33T1G is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1774 $58.5420
795+ $0.1457 $115.8315
1,230+ $0.1411 $173.5530
1,695+ $0.1365 $231.3675
2,190+ $0.1321 $289.2990
2,930+ $0.1183 $346.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess