EN
  • EN
  • DE

NCP5104DR2G

Part No NCP5104DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC DRIVER HALF BRIDGE HV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 10 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2.3V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 85ns, 35ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025059-NCP5104DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5104DR2G CAD Model

Description

ON Semiconductor NCP5104DR2G High Voltage High and Low Side Driver

The NCP5104DR2G is a high-performance, high voltage gate driver specifically engineered to drive both the high-side and low-side N-Channel MOSFETs in a half-bridge configuration. Manufactured by ON Semiconductor, a leader in power and signal management, this driver is designed to provide robust and efficient performance in a wide array of applications. With its advanced features, the NCP5104DR2G is an ideal solution for high power applications that require reliable and efficient switching.

Key Features:

  • High Voltage Range: Capable of handling voltages up to 600V, this driver is suitable for a variety of demanding applications, including power supplies and motor control systems.
  • High Current Drive: The NCP5104DR2G can source up to 350 mA and sink up to 650 mA, providing strong drive capability for the connected MOSFETs.
  • Independent Inputs: Separate logic inputs for the high side and low side ensure flexible and precise control over the switching actions.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers feature UVLO protection to ensure the device operates only when the supply voltage is sufficient, enhancing the system's reliability.
  • dV/dt Immunity: A robust immunity to high dV/dt rates prevents false triggering, making the NCP5104DR2G a stable and reliable choice for fast-switching environments.
  • Cross-Conduction Prevention: Built-in dead-time helps to avoid simultaneous conduction of both drivers, reducing the risk of damaging the MOSFETs or the load.

Applications:

The versatility of the NCP5104DR2G makes it suitable for a broad range of high voltage applications, including but not limited to:

  • AC-DC and DC-DC converters
  • Resonant mode power supplies
  • Motor control systems
  • Inverters for renewable energy sources
  • Induction heating
  • UPS systems

In summary, the ON Semiconductor NCP5104DR2G is a durable and efficient solution for driving high-side and low-side power MOSFETs. Its high voltage capability, combined with powerful drive currents and protective features, make it an excellent choice for engineers seeking performance and reliability in their power conversion and management designs.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0026 $50.1300
125+ $0.8226 $102.8250
190+ $0.7969 $151.4110
260+ $0.7712 $200.5120
340+ $0.7455 $253.4700
450+ $0.6684 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess