EN
  • EN
  • DE

NCP51145PDR2G

Part No NCP51145PDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DDR 1.8 Amp Source / Sink Termination Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Applications LDO (Linear), DDR
Voltage - Input 1 V ~ 5.5 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1230320-NCP51145PDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP51145
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP51145PDR2G CAD Model

Description

ON Semiconductor NCP51145PDR2G Product Overview

The NCP51145PDR2G is a high-performance, dual synchronous buck gate driver integrated circuit (IC) designed and manufactured by ON Semiconductor. This IC is specifically engineered to drive N-channel power MOSFETs in a synchronous buck converter topology, making it an ideal solution for advanced computing and telecommunication power systems that require efficient voltage regulation and power management.

Key Features

  • High Drive Capability: The NCP51145PDR2G offers robust gate drive capability with peak source and sink currents, ensuring fast switching of connected MOSFETs for improved efficiency.
  • Adaptive Dead-Time Control: It features adaptive non-overlapping gate drive with programmable dead-time, which helps to prevent shoot-through and optimize efficiency across various load conditions.
  • Voltage Range: The device operates over a wide supply voltage range, accommodating various system voltages and allowing for flexible design options.
  • Protection Features: Built-in under-voltage lockout (UVLO) for both high-side and low-side drives ensures reliable operation by turning off the MOSFETs when the input voltage drops below a safe threshold.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by disabling the gate driver if the junction temperature exceeds safe operating limits.

Applications

The NCP51145PDR2G is suitable for a wide range of applications where efficient power conversion is crucial. It is commonly used in:

  • Desktop and Notebook Computers
  • Netcom and Telecom Equipment
  • Graphics Cards
  • Memory and CPU Power Supplies
  • DC-DC Converters

Package and Quality Assurance

The NCP51145PDR2G comes in a compact 10-pin DFN package (MSOP-10) with an exposed pad for enhanced thermal performance. The small footprint allows for high-density PCB layouts, which is beneficial in space-constrained applications. ON Semiconductor ensures high-quality and reliability, with each IC undergoing rigorous testing and quality control processes to meet industry standards.

Overall, the NCP51145PDR2G from ON Semiconductor is a versatile and reliable gate driver IC that offers enhanced performance for synchronous buck converter applications, making it a top choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3915 $58.7250
360+ $0.3213 $115.6680
560+ $0.3113 $174.3280
770+ $0.3012 $231.9240
995+ $0.2912 $289.7440
1,330+ $0.2610 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess