EN
  • EN
  • DE

NCP512SQ27T1G

Part No NCP512SQ27T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 80MA SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.3V @ 80mA
Output Current 80mA
Operating Supply Current 1μA to 90μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1082227-NCP512SQ27T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP512SQ27T1G CAD Model

Description

Product Overview: NCP512SQ27T1G by ON Semiconductor

The NCP512SQ27T1G is a state-of-the-art voltage regulator IC designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This component is particularly well-suited for portable applications due to its ultra-low quiescent current and high efficiency. It is a perfect solution for extending battery life in a wide range of devices.

Key Features

  • Output Voltage: The NCP512SQ27T1G provides a stable output voltage of 2.7V, which is ideal for consistent performance in electronic circuits.
  • Quiescent Current: With an ultra-low quiescent current of typically 0.4 µA, this LDO regulator significantly reduces power consumption when in standby mode, making it an excellent choice for battery-powered applications.
  • Output Current: It can deliver up to 150 mA of continuous output current, which is sufficient for a variety of low-power devices.
  • Package: The device comes in a compact 5-pin TSOP-5 package, which is space-efficient and suitable for small form factor designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in a broad spectrum of environments.
  • Protection Features: The NCP512SQ27T1G is equipped with thermal shutdown and current limit features to protect against overcurrent and overheating conditions.

Applications

The NCP512SQ27T1G is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld electronics
  • Medical devices
  • Smart sensors

Why Choose the NCP512SQ27T1G?

ON Semiconductor's NCP512SQ27T1G is an optimal choice for designers who require a reliable and efficient voltage regulator that minimizes power consumption. Its ultra-low quiescent current helps prolong battery life, which is critical for portable applications. The built-in protection features ensure long-term stability and safety of the electronic components it powers. With its compact package and robust performance, the NCP512SQ27T1G stands out as a superior choice for low-power, space-conscious designs.

For further details and specifications, refer to the datasheet provided by ON Semiconductor, and ensure that this product meets the requirements of your application before integrating it into your design.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess