EN
  • EN
  • DE

NCP51403MNTXG

Part No NCP51403MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO DDR 1OUT 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications LDO (Linear), DDR
Voltage - Input 2.375V ~ 5.5V
Number of Outputs 1
Voltage - Output -
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number NCP51403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373145-NCP51403MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP51403MNTXG CAD Model

Description

ON Semiconductor NCP51403MNTXG - A High-Efficiency Gate Driver

The NCP51403MNTXG from ON Semiconductor is a sophisticated high-voltage gate driver designed to meet the stringent requirements of modern power systems. This component is engineered to drive N-channel MOSFETs and IGBTs in a high-side configuration, which is essential for efficient power conversion in a variety of applications, including switch-mode power supplies, motor control, and inverter systems.

Key Features

  • High Voltage Range: The device operates with a floating high-side driver that can handle voltages up to 600V, providing ample headroom for a wide range of industrial and consumer applications.
  • Advanced Drive Capability: With a source and sink current capability of up to 2A, the NCP51403MNTXG ensures robust and reliable switching of power devices, minimizing transition losses and improving overall system efficiency.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective solution.
  • Protection Features: Comprehensive protection features such as under-voltage lockout (UVLO) for both high-side and low-side channels ensure safe operation under abnormal conditions, protecting the system from potential damage.

Applications

The NCP51403MNTXG is ideal for a variety of applications where high-efficiency and reliable gate driving are crucial. It is particularly well-suited for:

  • AC-DC and DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)

Package and Quality

Encased in a compact DFN10 package, the NCP51403MNTXG offers a space-saving solution while providing excellent thermal performance. ON Semiconductor's commitment to quality ensures that this gate driver meets high reliability and performance standards, making it a trusted choice for engineers and designers.

With its robust design and comprehensive feature set, the NCP51403MNTXG is a versatile and efficient gate driver solution that enhances the performance and reliability of a broad spectrum of power conversion systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6841 $50.5230
75+ $1.3818 $103.6350
115+ $1.3386 $153.9390
155+ $1.2955 $200.8025
200+ $1.2523 $250.4600
270+ $1.1227 $303.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,374 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess