EN
  • EN
  • DE

NCP5208

Part No NCP5208
Manufacturer ON Semiconductor
Description DDR-I/II Termination Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230335-NCP5208
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5208 CAD Model

Description

ON Semiconductor NCP5208 Dual MOSFET Driver

The NCP5208 from ON Semiconductor is a high-performance dual MOSFET driver specifically designed to address the needs of modern, high-speed power conversion applications. This advanced driver is capable of efficiently driving two N-channel power MOSFETs in a synchronous buck converter topology, making it an ideal choice for CPU core power supplies, DC-DC converters, and other power-intensive electronic systems.

Key Features:

  • High Current Drive Capability: The NCP5208 is capable of delivering peak output currents of up to 2A, ensuring rapid charging and discharging of MOSFET gate capacitances for fast switching transitions.
  • Adaptive Non-Overlap Control: To prevent potentially damaging shoot-through currents, the driver incorporates an adaptive non-overlapping circuit that carefully manages the timing of the high-side and low-side MOSFETs.
  • High Efficiency: With its low output impedance and ability to operate at high frequencies, the NCP5208 contributes to the overall efficiency of the power conversion system by minimizing losses during the switching process.
  • Voltage Range: The driver is designed to operate over a wide supply voltage range from 5V to 12V, accommodating various system requirements and ensuring compatibility with a broad range of MOSFETs.
  • Thermal Protection: The NCP5208 includes an over-temperature protection feature that shuts down the driver if the die temperature exceeds a safe threshold, providing an additional layer of safety for the system.
  • Compact Package: Available in a compact QFN-16 package, the NCP5208 saves valuable board space while offering excellent thermal performance.

Applications:

The versatility and robustness of the NCP5208 make it a suitable driver for various applications, including:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Point of Load (POL) Modules
  • Telecommunication and Networking Equipment
  • Embedded Systems

The NCP5208 from ON Semiconductor represents a reliable and efficient solution for driving power MOSFETs in high-performance electronic systems. Its combination of high-speed operation, integrated protection features, and compact form factor make it a valuable component for designers looking to optimize their power management strategies.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess