EN
  • EN
  • DE

NCP5208DR2G

Part No NCP5208DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG TERM DDR-I/II 1.7V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 1.7 V to 5.5 V
Number of Outputs 2
Output Voltage 0.9 V, 1.25V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134307-NCP5208DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5208DR2G CAD Model

Description

ON Semiconductor NCP5208DR2G Dual MOSFET Driver

The NCP5208DR2G is a high-performance dual MOSFET driver designed by ON Semiconductor, tailored to meet the demanding requirements of high-frequency, high-efficiency power supplies. This integrated circuit (IC) is engineered to drive two N-channel power MOSFETs in a synchronous buck converter topology, making it an ideal choice for advanced computer processor power supplies, DC-DC converters, and a variety of other power management applications.

Key Features

  • High Current Drive Capability: The NCP5208DR2G can deliver up to 2A of peak current for each driver channel, ensuring rapid charging and discharging of the gate capacitance of the MOSFETs, which results in faster switching times and improved overall efficiency.
  • Adaptive Non-Overlap Protection: To prevent shoot-through current in the MOSFETs, this driver includes an adaptive non-overlapping circuit that ensures the high-side and low-side MOSFETs do not conduct simultaneously.
  • Independent Inputs: The device features independent input pins for each driver channel, providing design flexibility and the ability to optimize the switching times for each phase of the converter.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures the driver operates only when the supply voltage is sufficient, thereby protecting the MOSFETs and the load from inadequate gate drive voltage.
  • Thermal Shutdown: An integrated thermal shutdown feature safeguards the device from overheating, enhancing the reliability and lifespan of the power supply.

Package and Availability

The NCP5208DR2G comes in a compact, surface-mount SOIC-8 package, which is designed to occupy minimal space on the printed circuit board (PCB) while still offering excellent thermal performance. The device is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • DC-DC Converters
  • Networking and Telecom Equipment
  • Server and Storage Systems

With its robust feature set and ON Semiconductor's reputation for quality, the NCP5208DR2G is a reliable choice for designers seeking to create efficient, high-performance power management solutions.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess