EN
  • EN
  • DE

NCP5368MNTXG

Part No NCP5368MNTXG
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747900-NCP5368MNTXG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5368MNTXG CAD Model

Description

The NCP5368MNTXG is a high-performance, multi-phase PWM controller from ON Semiconductor, designed to meet the rigorous power supply specifications of modern CPUs and GPUs. This advanced controller is tailored to manage the power delivery for high-end computing devices, ensuring efficient and stable operation under varying load conditions.

Key Features

  • Multi-Phase Power Control: The NCP5368MNTXG can handle multiple power phases, distributing the load and heat dissipation across several channels for improved performance and longevity.
  • High-Efficiency Operation: This PWM controller is engineered for high efficiency, which translates to reduced energy consumption and lower operating temperatures, contributing to the overall system reliability.
  • Integrated Gate Drivers: With built-in gate drivers, the NCP5368MNTXG simplifies circuit design and enhances the signal integrity of the power stages.
  • Programmable Frequency: The switching frequency of the controller is programmable, allowing designers to optimize the power supply for specific applications and components.
  • Versatile Compatibility: It is compatible with a wide range of CPUs and GPUs, making it a versatile choice for various high-performance computing applications.

Applications

The NCP5368MNTXG is ideally suited for a range of high-power computing applications, including:

  • Gaming and high-performance desktop computers
  • Workstations and servers
  • Graphics processing units (GPUs)
  • Embedded systems requiring stable power delivery

Technical Specifications

The NCP5368MNTXG boasts an impressive set of specifications that make it a top choice for power management solutions:

  • Multi-phase operation for balanced power delivery
  • Enhanced power efficiency for energy savings
  • Integrated MOSFET drivers for reduced component count
  • Adjustable switching frequency for design flexibility
  • Robust thermal performance for reliable operation

In conclusion, the NCP5368MNTXG from ON Semiconductor is a sophisticated and flexible solution for the power management needs of modern high-performance computing systems. Its multi-phase architecture, high efficiency, and programmable features make it a go-to choice for designers looking to optimize their power supply designs for performance and reliability.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess