EN
  • EN
  • DE

NCP5369

Part No NCP5369
Manufacturer ON Semiconductor
Description Integrated Driver and MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230358-NCP5369
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5369 CAD Model

Description

Introducing the NCP5369 from ON Semiconductor

The NCP5369 is a cutting-edge product from ON Semiconductor, designed to cater to the demanding power requirements of modern microprocessors. This robust device is a multiphase buck controller that integrates a driver and two power stages to deliver high efficiency and performance for computing applications.

Key Features

  • Integrated Power Stages: The NCP5369 includes two power stages with low RDS(on) MOSFETs, ensuring efficient power conversion and thermal performance.
  • Multi-Phase Operation: This controller supports multiphase operation, which is critical for providing stable power to high-performance CPUs and GPUs while minimizing the output voltage ripple.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current, enhancing the response to transient loads and improving the overall stability of the system.
  • I<sup>2C Interface: The NCP5369 is equipped with an I<sup>2C-compatible interface that allows for real-time system monitoring and control, providing flexibility for system optimization.
  • High Switching Frequency: With the capability to operate at high switching frequencies, this controller facilitates the use of smaller passive components, reducing the overall solution size.

Applications

The NCP5369 is particularly suitable for powering the latest CPUs, GPUs, and memory modules in computing applications such as:

  • Desktop and laptop computers
  • Workstations
  • High-performance servers
  • Gaming consoles

Performance and Reliability

ON Semiconductor's commitment to quality is evident in the NCP5369, which is built to meet the stringent requirements of high-performance computing environments. The device's superior power efficiency not only ensures system stability but also contributes to the overall energy savings, making it an environmentally friendly choice for energy-conscious consumers.

In summary, the NCP5369 from ON Semiconductor is a highly integrated, feature-rich power management solution that offers exceptional performance, efficiency, and reliability for advanced computing systems. Its state-of-the-art design and advanced capabilities make it an ideal choice for powering the next generation of electronic devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9025 $58.0500
49+ $2.3816 $116.6984
76+ $2.3077 $175.3852
104+ $2.2326 $232.1904
134+ $2.1587 $289.2658
180+ $1.9346 $348.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess