EN
  • EN
  • DE

NCP5378

Part No NCP5378
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Single Phase Synchronous Buck Controller with Integrated Gate Drivers and Programmable DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230359-NCP5378
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5378 CAD Model

Description

ON Semiconductor NCP5378 Dual-Edge PWM Controller

The ON Semiconductor NCP5378 is a versatile and efficient dual-edge pulse-width modulation (PWM) controller designed specifically for computing and high-performance power regulation applications. This advanced controller integrates a range of features to ensure stable and reliable operation for powering the latest generation of CPUs and GPUs, making it an ideal choice for motherboards, graphics cards, and other computer-related power systems.

Featuring dual-edge modulation, the NCP5378 offers faster transient response by switching at both the rising and falling edges of the clock signal, thus doubling the effective switching frequency without increasing actual switching losses. This leads to improved performance, better system stability, and higher power efficiency. Moreover, the NCP5378 supports both 5V and 12V input voltages, providing flexibility in system design.

The NCP5378 is equipped with a range of protection features to ensure the longevity and safety of the end application. Overvoltage, undervoltage, and overcurrent protections safeguard the system from electrical anomalies, while thermal shutdown prevents damage from overheating. The controller also includes a soft-start feature to minimize inrush current during power-up, further enhancing the system's stability.

ON Semiconductor has designed the NCP5378 with a focus on precision. The controller maintains tight voltage regulation across a wide range of operating conditions, which is critical for the demanding environments of high-performance computing. The NCP5378 also provides excellent load-line accuracy and has a programmable frequency range, allowing designers to fine-tune performance to match specific application requirements.

The device is available in a compact, lead-free package that is RoHS compliant, ensuring that it meets current environmental standards for electronic components. The small footprint of the NCP5378 makes it suitable for space-constrained applications without compromising on power delivery or efficiency.

In summary, the ON Semiconductor NCP5378 PWM controller is a high-performance solution that combines speed, precision, and protection to meet the rigorous demands of modern computing applications, providing designers with a reliable and adaptable choice for their power regulation needs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6477 $57.8862
15+ $7.9164 $118.7460
23+ $7.6680 $176.3640
32+ $7.4209 $237.4688
41+ $7.1737 $294.1217
54+ $6.4322 $347.3388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess