EN
  • EN
  • DE

NCP5386A

Part No NCP5386A
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 1/2 Phase Controller for CPU and Chipset Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747902-NCP5386A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5386A CAD Model

Description

ON Semiconductor NCP5386A Multi-Phase Buck Controller

The NCP5386A from ON Semiconductor is a cutting-edge multi-phase buck controller designed to provide precision voltage regulation for advanced microprocessors. This high-performance device is engineered to meet the rigorous power delivery requirements of modern computing applications, making it an ideal solution for powering CPUs, GPUs, and other ASICs that demand efficient and responsive power management.

Featuring an integrated driver and MOSFET control circuitry, the NCP5386A is capable of operating in multi-phase mode, which allows for excellent load current distribution and thermal management. This results in enhanced power efficiency and improved system reliability, particularly in high-performance computing environments where thermal constraints are a critical consideration.

The controller supports both Intel VR12 and VR12.5 platforms, offering compatibility with the latest processor generations. It incorporates a host of advanced features, including programmable switching frequency, adaptive voltage positioning (AVP), and precision voltage monitoring. These features enable the NCP5386A to deliver optimized performance by adjusting power delivery in real-time based on processor workloads.

For system designers, the NCP5386A simplifies the design process with its integrated bootstrap diode, which reduces external component count, and its compact QFN-40 package, which saves valuable board space. Additionally, the device is equipped with robust protection features, such as over-voltage, under-voltage, and over-current protection, ensuring the safety and longevity of the end application.

With its advanced control algorithm, the NCP5386A ensures fast transient response, minimizing output voltage deviations in response to rapid load changes. This is particularly important for maintaining stable operation in systems that experience sudden shifts in power demand. Furthermore, the NCP5386A's I<sup>2C-compatible serial interface enables real-time system monitoring and control, providing system designers with the tools to optimize power management dynamically.

In summary, the ON Semiconductor NCP5386A is a sophisticated solution for powering the next generation of processors. Its multi-phase operation, advanced feature set, and robust protection mechanisms make it a versatile and reliable choice for high-performance computing applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1866 $65.4928
18+ $6.7175 $120.9150
27+ $6.5073 $175.6971
37+ $6.2982 $233.0334
48+ $6.0880 $292.2240
64+ $5.4585 $349.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess