EN
  • EN
  • DE

QCN-19D+

Part No QCN-19D+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 1.1GHZ-1.925GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 1.1 GHz ~ 1.925 GHz
Specifications Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max)
Size / Dimension 0.126" L x 0.063" W x 0.042" H (3.20mm x 1.60mm x 1.07mm)
Package / Case 6-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 285503-QCN-19D+
Ultra Librarian 3D Model Ultra Librarian QCN-19D+ CAD Model

Description

The 285503-QCN-19D+ is a RF Power Divider/Splitter designed for RF and wireless applications.

  • Frequency Range: It operates in the frequency range of 1.1 GHz to 1.925 GHz, making it suitable for a variety of RF systems.
  • Features: This power divider/splitter provides an isolation of minimum 20dB and a typical VSWR of 1.2, ensuring efficient signal division and minimal imbalance.
  • Mounting: It is surface mountable and comes in a 6-SMD, no lead package.
  • Packaging: With a standard package of 500 pcs, it offers a reliable and efficient solution for RF power division and splitting applications.
  • Manufacturer: The 285503-QCN-19D+ is manufactured by Mini-Circuits, a trusted name in the industry.
  • Status: It is an active product and readily available in the market.
  • ECCN: The ECCN for this power divider/splitter is EAR99, indicating that it does not require an export license.
  • MSL: The MSL level for this power divider/splitter is 1 (Unlimited), allowing for unlimited floor life and ease of handling during assembly.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER X4 SIGE 8-MSOP
Lowest to $124.0602
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Alpha Industries
Two-Way 0° Power Splitter Combiner 0.81-0.96 GHz
Lowest to $1.9500
Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
M/A-Com Technology Solutions
AMP 3V 2WAY ACTIVE SPLIT 8DFN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $3.7641
Mini-Circuits
RF PWR DVDR 1.6GHZ-2.6GHZ 8SMD
Lowest to $9.3129
Analog Devices Inc.
IC DIVIDER X2 PRESCALER 16-QFN
Lowest to $79.3992
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess