EN
  • EN
  • DE

SPZB32W1C2.1

Part No SPZB32W1C2.1
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 U.FL SMD  /  802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Power - Output 3dBm
Sensitivity -95dBm
Serial Interfaces I2C, JTAG, SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part STM32W
Memory Size 128kB Flash, 8kB RAM
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 28mA
Current - Transmitting 32mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPZB32
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8517.62.0090
Win Source Part Number 1235674-SPZB32W1C2.1
Ultra Librarian 3D Model Ultra Librarian SPZB32W1C2.1 CAD Model

Description

The SPZB32W1C2.1 is a state-of-the-art Bluetooth Low Energy (BLE) system-on-chip (SoC) from STMicroelectronics, a leader in semiconductor solutions. This advanced SoC is designed for a wide range of applications that require wireless connectivity, energy efficiency, and a compact form factor. It is particularly suited for wearable electronics, smart home devices, fitness and healthcare sensors, and industrial IoT applications.

Key Features

  • Energy Efficiency: The SPZB32W1C2.1 is optimized for low-power operations, making it ideal for battery-powered devices. Its power management capabilities ensure extended battery life and reduced energy consumption.
  • Bluetooth 5.0 Support: With support for the latest Bluetooth 5.0 standard, the SoC offers improved data transfer rates, increased range, and enhanced connectivity options.
  • Integrated ARM Cortex-M0+ Core: At the heart of the SPZB32W1C2.1 is a powerful ARM Cortex-M0+ processor core, which provides efficient processing capabilities for complex applications while maintaining a low power footprint.
  • Flexible Memory Configuration: The device includes a generous amount of Flash memory and RAM, allowing for flexible software development and storage of user applications and data.
  • Robust Security Features: Security is a critical aspect of wireless devices, and the SPZB32W1C2.1 incorporates advanced security features to protect against threats and ensure secure data communication.
  • Compact Size: The SoC comes in a small footprint, enabling it to fit into space-constrained designs without compromising on functionality or performance.

Applications

The versatility of the SPZB32W1C2.1 makes it suitable for a broad range of applications. Its robust feature set is ideal for:

  • Smart wearables and fitness trackers
  • Home automation and smart lighting systems
  • Healthcare monitoring devices
  • Industrial IoT sensors and actuators
  • Wireless remote controls and game controllers

With its combination of performance, energy efficiency, and comprehensive feature set, the SPZB32W1C2.1 from STMicroelectronics represents a leading solution for developers looking to integrate Bluetooth connectivity into their next-generation products.

You May Also Be Interested in

Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Quectel
Linear IC
Lowest to $224.0863
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess