EN
  • EN
  • DE

NCP5387MNR2G

Part No NCP5387MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 2/3/4PHASE 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11, AMD CPU
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 4
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 060034-NCP5387MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5387MNR2G CAD Model

Description

ON Semiconductor NCP5387MNR2G Product Overview

The NCP5387MNR2G is a high-performance, multi-phase PWM controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced controller is tailored for precision voltage regulation in a variety of high-performance computing applications, including motherboards, graphic cards, servers, and other voltage regulation modules (VRMs) requiring efficient power management.

Key Features

  • Multi-Phase Operation: The NCP5387MNR2G is capable of operating in multi-phase mode, which allows for excellent load regulation, reduced stress on individual components, and improved thermal performance.
  • High-Efficiency Design: This controller is engineered for maximum efficiency, which helps to reduce power loss and improve overall system performance.
  • Adjustable Voltage Control: It offers precise voltage regulation with an adjustable output voltage range, ensuring compatibility with a wide range of CPUs and GPUs.
  • Differential Remote Voltage Sensing: To ensure accurate voltage regulation, the NCP5387MNR2G utilizes a differential remote voltage sensing technique.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the system against excessive current that could potentially damage the hardware.

Applications

The versatility of the NCP5387MNR2G makes it suitable for a myriad of applications in the computing sector. It is particularly well-suited for systems that demand reliable and efficient power delivery to high-performance integrated circuits.

Technical Specifications

  • Package: The device is housed in a compact QFN-40 package, which allows for a small footprint on the PCB.
  • Operating Temperature: It is designed to operate within a wide temperature range, ensuring stability and performance under varying environmental conditions.
  • Power Input: The NCP5387MNR2G supports a broad range of input voltages, accommodating various power supply specifications.

In conclusion, the NCP5387MNR2G from ON Semiconductor is a sophisticated solution for managing power in high-performance computing environments. It combines efficiency, precision, and durability to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3243 $71.6215
10+ $11.7533 $117.5330
16+ $11.3860 $182.1760
21+ $11.0187 $231.3927
28+ $10.6514 $298.2392
37+ $9.5495 $353.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess